RS Components, Ltd. Speakers 1976435

Description
8 Ohm, 3.3" (8cm) fullrange waterproof s
Request a Quote
Description
8 Ohm, 3.3" (8cm) fullrange waterproof s
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 1976435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
1976435
Speakers 1976435
8 Ohm, 3.3" (8cm) fullrange waterproof s

8 Ohm, 3.3" (8cm) fullrange waterproof s

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 1976435
Product Name Speakers
Size 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1976429 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
Speakers - 526908 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Size 1.01 inch (26 mm)
View Details
Miniature Speakers - 1797452 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
Speakers - 7191958 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Size 3.94 inch (100 mm)
View Details