Knowles CI Series Receivers

Description
Knowles' largest and most powerful receiver. With its high efficiency and a 143dB SPL maximum output, the CI receiver provides high acoustic power. Features 143dB SPL maximum output Undamped response Two and Three-terminal electrical connection Various port locations Wide range of coil impedances
Description
Knowles' largest and most powerful receiver. With its high efficiency and a 143dB SPL maximum output, the CI receiver provides high acoustic power. Features 143dB SPL maximum output Undamped response Two and Three-terminal electrical connection Various port locations Wide range of coil impedances

Suppliers

Company
Product
Description
Supplier Links
CI Series Receivers -  - Knowles
Itasca, IL, USA
CI Series Receivers
CI Series Receivers
Knowles' largest and most powerful receiver. With its high efficiency and a 143dB SPL maximum output, the CI receiver provides high acoustic power. Features 143dB SPL maximum output Undamped response Two and Three-terminal electrical connection Various port locations Wide range of coil impedances

Knowles' largest and most powerful receiver. With its high efficiency and a 143dB SPL maximum output, the CI receiver provides high acoustic power.

Features

  • 143dB SPL maximum output
  • Undamped response
  • Two and Three-terminal electrical connection
  • Various port locations
  • Wide range of coil impedances
Supplier's Site

Technical Specifications

  Knowles
Product Category Speakers
Product Name CI Series Receivers
Impedance 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102756 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Nominal Power 2 watts
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
ED Series Receivers -  - Knowles
Specs
Impedance 408 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details