JL Audio, Inc. Enclosed Subwoofer System with Single 12W7-3 Subwoofer Driver, Black Carpet (1000 W, 3 Ω) - Sealed Enclosure CLS112RG-W7

Description
For those who seek the ultimate in compact-enclosure sub-bass fidelity, we offer this sealed ProWedgeâ„¢ system, in which the superb performance capabilities of the W7 subwoofer driver are harnessed within a compact, sealed enclosure. This system has it all: extension, impact, detail and smooth response... at any listening level.
Description
For those who seek the ultimate in compact-enclosure sub-bass fidelity, we offer this sealed ProWedgeâ„¢ system, in which the superb performance capabilities of the W7 subwoofer driver are harnessed within a compact, sealed enclosure. This system has it all: extension, impact, detail and smooth response... at any listening level.

Suppliers

Company
Product
Description
Supplier Links
Enclosed Subwoofer System with Single 12W7-3 Subwoofer Driver, Black Carpet (1000 W, 3 Ω) - Sealed Enclosure - CLS112RG-W7 - JL Audio, Inc.
Miramar, FL, USA
Enclosed Subwoofer System with Single 12W7-3 Subwoofer Driver, Black Carpet (1000 W, 3 Ω) - Sealed Enclosure
CLS112RG-W7
Enclosed Subwoofer System with Single 12W7-3 Subwoofer Driver, Black Carpet (1000 W, 3 Ω) - Sealed Enclosure CLS112RG-W7
For those who seek the ultimate in compact-enclosure sub-bass fidelity, we offer this sealed ProWedgeâ„¢ system, in which the superb performance capabilities of the W7 subwoofer driver are harnessed within a compact, sealed enclosure. This system has it all: extension, impact, detail and smooth response... at any listening level.

For those who seek the ultimate in compact-enclosure sub-bass fidelity, we offer this sealed ProWedgeâ„¢ system, in which the superb performance capabilities of the W7 subwoofer driver are harnessed within a compact, sealed enclosure. This system has it all: extension, impact, detail and smooth response... at any listening level.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number CLS112RG-W7
Product Name Enclosed Subwoofer System with Single 12W7-3 Subwoofer Driver, Black Carpet (1000 W, 3 Ω) - Sealed Enclosure
Features Case
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 102766 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 110 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details