Mallory Sonalert Products, Inc. Speakers & Transducers MSS5MMG

Description
Speakers & Transducers IEC SPKR ALARM 90DB GENERAL
Datasheet
Description
Speakers & Transducers IEC SPKR ALARM 90DB GENERAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
MSS5MMG
Speakers & Transducers MSS5MMG
Speakers & Transducers IEC SPKR ALARM 90DB GENERAL

Speakers & Transducers IEC SPKR ALARM 90DB GENERAL

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number MSS5MMG
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speakers - 1976435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.54 inch (90 mm)
View Details
W6v2 13.5-inch Subwoofer Driver (750 W, dual 4 Ω voice coils) - 13W6v2-D4 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 4 ohms
Size 13.50 inch (343 mm)
View Details
NE Subwoofer, 8
Specs
Nominal Power 125 watts
Sensitivity 90.7 dB
Resonance Frequency 33 Hz
View Details