Knowles Electronics, LLC. Speakers 2403 260 00071

Description
8 Ohms General Purpose Speaker 600mW 300Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 600mW 300Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1200-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1200-ND
Speakers 423-1200-ND
8 Ohms General Purpose Speaker 600mW 300Hz ~ 20kHz Top Rectangular

8 Ohms General Purpose Speaker 600mW 300Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 423-1200-ND
Product Name Speakers
Resonance Frequency 750 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526938 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - GK-31732-000-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 1.36 g (0.05 oz)
View Details
2 suppliers