Federal Signal Corporation - Industrial Signaling and Systems SLM700 StreamLine® Modular Electronic Sounders SLM700R

Description
Compatible with 12-24VAC/DC or 120-240VAC* PLC compatible with PNP or NPN connections (Except Dock Base, only NPN) Choice of 64 selectable tones (32 per input selectable via DIP switch) Produces two tones at three adjustable tone levels Adjustable volume between 76 dBa to 95 dBa @10' (86-105 dBa @ 1m) Seven mounting base options Type 3R, IP65 enclosure CE Certified UL and cUL Listed *Voltage is dependent on selected base (sold separately). Features Model slm700 is a multifunctional electronic sounder developed with a multiple input technology that produces two different tones (one per channel), controllable via wiring selection. There are 64 unique tones to select from across two switches (32 tones per switch). The volume of the tone is adjustable between 86-105 dBa @ 1m at three output levels (high, medium, low) through an integrated button. Model slm700 body material is a self-extinguishing polycarbonate material with high impact and UV resistance suitable for outdoor applications. * Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting slm Documents or Rev A Tones.
Request a Quote
Description
Compatible with 12-24VAC/DC or 120-240VAC* PLC compatible with PNP or NPN connections (Except Dock Base, only NPN) Choice of 64 selectable tones (32 per input selectable via DIP switch) Produces two tones at three adjustable tone levels Adjustable volume between 76 dBa to 95 dBa @10' (86-105 dBa @ 1m) Seven mounting base options Type 3R, IP65 enclosure CE Certified UL and cUL Listed *Voltage is dependent on selected base (sold separately). Features Model slm700 is a multifunctional electronic sounder developed with a multiple input technology that produces two different tones (one per channel), controllable via wiring selection. There are 64 unique tones to select from across two switches (32 tones per switch). The volume of the tone is adjustable between 86-105 dBa @ 1m at three output levels (high, medium, low) through an integrated button. Model slm700 body material is a self-extinguishing polycarbonate material with high impact and UV resistance suitable for outdoor applications. * Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting slm Documents or Rev A Tones.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SLM700R is a multifunctional electronic sounder with a self-extinguishing polycarbonate body, offering two independently controllable tones from a selection of 64 via DIP switches and adjustable volume levels of 76-95 dBa at 10 ft (86-105 dBa at 1 m). It operates on 12-24 Vac/dc or 120-240 Vac, with PLC-compatible PNP or NPN inputs, and features a Type 3R, IP65 enclosure. The unit is UL and cUL listed, CE and UKCA compliant, and operates across a temperature range of -40°C to 55°C. The red-bodied variant includes the same electrical and environmental ratings as the gray model.

Datasheet Summary
Powered by GS/AI

The SLM700R is a multifunctional electronic sounder with a self-extinguishing polycarbonate body, offering two independently controllable tones from a selection of 64 via DIP switches and adjustable volume levels of 76-95 dBa at 10 ft (86-105 dBa at 1 m). It operates on 12-24 Vac/dc or 120-240 Vac, with PLC-compatible PNP or NPN inputs, and features a Type 3R, IP65 enclosure. The unit is UL and cUL listed, CE and UKCA compliant, and operates across a temperature range of -40°C to 55°C. The red-bodied variant includes the same electrical and environmental ratings as the gray model.

Suppliers

Company
Product
Description
Supplier Links
SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
SLM700 StreamLine® Modular Electronic Sounders
SLM700R
SLM700 StreamLine® Modular Electronic Sounders SLM700R
Compatible with 12-24VAC/DC or 120-240VAC* PLC compatible with PNP or NPN connections (Except Dock Base, only NPN) Choice of 64 selectable tones (32 per input selectable via DIP switch) Produces two tones at three adjustable tone levels Adjustable volume between 76 dBa to 95 dBa @10' (86-105 dBa @ 1m) Seven mounting base options Type 3R, IP65 enclosure CE Certified UL and cUL Listed *Voltage is dependent on selected base (sold separately). Features Model slm700 is a multifunctional electronic sounder developed with a multiple input technology that produces two different tones (one per channel), controllable via wiring selection. There are 64 unique tones to select from across two switches (32 tones per switch). The volume of the tone is adjustable between 86-105 dBa @ 1m at three output levels (high, medium, low) through an integrated button. Model slm700 body material is a self-extinguishing polycarbonate material with high impact and UV resistance suitable for outdoor applications. * Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting slm Documents or Rev A Tones.
  • Compatible with 12-24VAC/DC or 120-240VAC*
  • PLC compatible with PNP or NPN connections (Except Dock Base, only NPN)
  • Choice of 64 selectable tones (32 per input selectable via DIP switch)
  • Produces two tones at three adjustable tone levels
  • Adjustable volume between 76 dBa to 95 dBa @10' (86-105 dBa @ 1m)
  • Seven mounting base options
  • Type 3R, IP65 enclosure
  • CE Certified
  • UL and cUL Listed

*Voltage is dependent on selected base (sold separately).

Features

Model slm700 is a multifunctional electronic sounder developed with a multiple input technology that produces two different tones (one per channel), controllable via wiring selection.

There are 64 unique tones to select from across two switches (32 tones per switch). The volume of the tone is adjustable between 86-105 dBa @ 1m at three output levels (high, medium, low) through an integrated button. Model slm700 body material is a self-extinguishing polycarbonate material with high impact and UV resistance suitable for outdoor applications.

* Recent changes have been made to this product line. Previous product data can be found in the documents below or by visiting slm Documents or Rev A Tones.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number SLM700R
Product Name SLM700 StreamLine® Modular Electronic Sounders
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details