Federal Signal Corporation - Industrial Signaling and Systems PMA and PMAMT Panel Mount Electronic Sounders PMAMT-048-240

Description
PMA models are available in 12-24VAC/DC or 90-240VAC PMAMT models are available in 12-24VAC/DC or 48-240VAC Available in continuous (PMA) or multi-tone (PMAMT) Model PMAMT provides an intermittent and continuous tone for two levels of alarm Type 3R, IP65 enclosure CE and UKCA Certified UL Listed and cUL listed Features Model PMA offers a single continuous tone, while model PMAMT allows for two different levels of alarm (continuous or intermittent) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. They can be panel mounted through a 1.18"/ 30 mm hole and secured with the provided locking ring.
Request a Quote
Description
PMA models are available in 12-24VAC/DC or 90-240VAC PMAMT models are available in 12-24VAC/DC or 48-240VAC Available in continuous (PMA) or multi-tone (PMAMT) Model PMAMT provides an intermittent and continuous tone for two levels of alarm Type 3R, IP65 enclosure CE and UKCA Certified UL Listed and cUL listed Features Model PMA offers a single continuous tone, while model PMAMT allows for two different levels of alarm (continuous or intermittent) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. They can be panel mounted through a 1.18"/ 30 mm hole and secured with the provided locking ring.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PMAMT-048-240 is a panel mount electronic sounder designed for two-level alarm notification with intermittent and continuous tones, controlled via independent electric contacts. It operates on 48-240 Vac, produces a maximum sound level of 75 dB at 10 feet and 85 dB at 1 meter, and draws a maximum of 20 mA at 48 Vac. The unit has a self-extinguishing polycarbonate body with Type 3R and IP65 enclosure rating, is UL and cUL listed, and mounts through a 1.18" (30 mm) hole secured by a locking ring. Its dimensions are 1.61 in (40.9 mm) wide and 1.33 in (33.8 mm) high, with an operating temperature range of -30°C to 60°C and a net weight of 0.04 kg.

Datasheet Summary
Powered by GS/AI

The PMAMT-048-240 is a panel mount electronic sounder designed for two-level alarm notification with intermittent and continuous tones, controlled via independent electric contacts. It operates on 48-240 Vac, produces a maximum sound level of 75 dB at 10 feet and 85 dB at 1 meter, and draws a maximum of 20 mA at 48 Vac. The unit has a self-extinguishing polycarbonate body with Type 3R and IP65 enclosure rating, is UL and cUL listed, and mounts through a 1.18" (30 mm) hole secured by a locking ring. Its dimensions are 1.61 in (40.9 mm) wide and 1.33 in (33.8 mm) high, with an operating temperature range of -30°C to 60°C and a net weight of 0.04 kg.

Suppliers

Company
Product
Description
Supplier Links
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PMA and PMAMT Panel Mount Electronic Sounders
PMAMT-048-240
PMA and PMAMT Panel Mount Electronic Sounders PMAMT-048-240
PMA models are available in 12-24VAC/DC or 90-240VAC PMAMT models are available in 12-24VAC/DC or 48-240VAC Available in continuous (PMA) or multi-tone (PMAMT) Model PMAMT provides an intermittent and continuous tone for two levels of alarm Type 3R, IP65 enclosure CE and UKCA Certified UL Listed and cUL listed Features Model PMA offers a single continuous tone, while model PMAMT allows for two different levels of alarm (continuous or intermittent) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. They can be panel mounted through a 1.18"/ 30 mm hole and secured with the provided locking ring.
  • PMA models are available in 12-24VAC/DC or 90-240VAC
  • PMAMT models are available in 12-24VAC/DC or 48-240VAC
  • Available in continuous (PMA) or multi-tone (PMAMT)
  • Model PMAMT provides an intermittent and continuous tone for two levels of alarm
  • Type 3R, IP65 enclosure
  • CE and UKCA Certified
  • UL Listed and cUL listed

Features

Model PMA offers a single continuous tone, while model PMAMT allows for two different levels of alarm (continuous or intermittent) controllable via independent electric contacts.

These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. They can be panel mounted through a 1.18"/ 30 mm hole and secured with the provided locking ring.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number PMAMT-048-240
Product Name PMA and PMAMT Panel Mount Electronic Sounders
SPL 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details