JL Audio, Inc. W7 12-inch Subwoofer Driver (1000 W, 3 Ω) 12W7-3

Description
The 12W7 brings serious performance to the table by combining the breakthrough of the long-excursion W7 design with a large 12-inch bore. It has been called "addictive," "seductive" and "the new subwoofer reference," by some of the world's toughest reviewers, and has earned these accolades by delivering nearly limitless dynamics, exceptional balance and world-class sound quality.
Description
The 12W7 brings serious performance to the table by combining the breakthrough of the long-excursion W7 design with a large 12-inch bore. It has been called "addictive," "seductive" and "the new subwoofer reference," by some of the world's toughest reviewers, and has earned these accolades by delivering nearly limitless dynamics, exceptional balance and world-class sound quality.

Suppliers

Company
Product
Description
Supplier Links
W7 12-inch Subwoofer Driver (1000 W, 3 Ω) - 12W7-3 - JL Audio, Inc.
Miramar, FL, USA
W7 12-inch Subwoofer Driver (1000 W, 3 Ω)
12W7-3
W7 12-inch Subwoofer Driver (1000 W, 3 Ω) 12W7-3
The 12W7 brings serious performance to the table by combining the breakthrough of the long-excursion W7 design with a large 12-inch bore. It has been called "addictive," "seductive" and "the new subwoofer reference," by some of the world's toughest reviewers, and has earned these accolades by delivering nearly limitless dynamics, exceptional balance and world-class sound quality.

The 12W7 brings serious performance to the table by combining the breakthrough of the long-excursion W7 design with a large 12-inch bore. It has been called "addictive," "seductive" and "the new subwoofer reference," by some of the world's toughest reviewers, and has earned these accolades by delivering nearly limitless dynamics, exceptional balance and world-class sound quality.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 12W7-3
Product Name W7 12-inch Subwoofer Driver (1000 W, 3 Ω)
Nominal Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 4318692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.07 inch (78 mm)
View Details
W3v3 12-inch Subwoofer Driver (500 W, 2 Ω) - 12W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 2 ohms
Size 12.00 inch (305 mm)
View Details
HDS Woofer, 4
Specs
Nominal Power 30 watts
Sensitivity 83.8 dB
Resonance Frequency 82 Hz
View Details