Knowles Electronics, LLC. FC/FFC Series Receivers

Description
The FC series receiver is an improved output and increased headroom version of the standard EH receiver. Moreover, the FC receiver features rounded corners, resulting in a smaller diagonal cross-section for improved fit rates. Features 127dB SPL maximum output Available in High-Output HC receiver version - even more MPO Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB or 4dB peak amplitude Numerous port locations Wide range of coil impedances Available with FerrofluidTM technology offering screenless damping and improved shock performance Available in Class-D amplified version as FD and FFD receiver
Description
The FC series receiver is an improved output and increased headroom version of the standard EH receiver. Moreover, the FC receiver features rounded corners, resulting in a smaller diagonal cross-section for improved fit rates. Features 127dB SPL maximum output Available in High-Output HC receiver version - even more MPO Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB or 4dB peak amplitude Numerous port locations Wide range of coil impedances Available with FerrofluidTM technology offering screenless damping and improved shock performance Available in Class-D amplified version as FD and FFD receiver

Suppliers

Company
Product
Description
Supplier Links
FC/FFC Series Receivers -  - Knowles Electronics, LLC.
Itasca, IL, United States
FC/FFC Series Receivers
FC/FFC Series Receivers
The FC series receiver is an improved output and increased headroom version of the standard EH receiver. Moreover, the FC receiver features rounded corners, resulting in a smaller diagonal cross-section for improved fit rates. Features 127dB SPL maximum output Available in High-Output HC receiver version - even more MPO Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB or 4dB peak amplitude Numerous port locations Wide range of coil impedances Available with FerrofluidTM technology offering screenless damping and improved shock performance Available in Class-D amplified version as FD and FFD receiver

The FC series receiver is an improved output and increased headroom version of the standard EH receiver. Moreover, the FC receiver features rounded corners, resulting in a smaller diagonal cross-section for improved fit rates.

Features

  • 127dB SPL maximum output
  • Available in High-Output HC receiver version - even more MPO
  • Two-terminal zero-bias and three-terminal center-tapped configurations
  • Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB or 4dB peak amplitude
  • Numerous port locations
  • Wide range of coil impedances
  • Available with FerrofluidTM technology offering screenless damping and improved shock performance
  • Available in Class-D amplified version as FD and FFD receiver
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name FC/FFC Series Receivers
Impedance 2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 325200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 50 to 20000 Hz
View Details
Speaker - FBF29-5N - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 85 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details