JL Audio, Inc. W3v3 6.5-inch Subwoofer Driver (150 W, 4 Ω) 6W3v3-4

Description
If you need a small-format subwoofer that really delivers in extremely small enclosures, this is where your search ends. The 6W3v3 is a true subwoofer, through-and-through. It employs the same technologies as its larger diameter brethren to deliver a whopping 0.35 in. (8.9 mm) one-way linear excursion.
Description
If you need a small-format subwoofer that really delivers in extremely small enclosures, this is where your search ends. The 6W3v3 is a true subwoofer, through-and-through. It employs the same technologies as its larger diameter brethren to deliver a whopping 0.35 in. (8.9 mm) one-way linear excursion.

Suppliers

Company
Product
Description
Supplier Links
W3v3 6.5-inch Subwoofer Driver (150 W, 4 Ω) - 6W3v3-4 - JL Audio, Inc.
Miramar, FL, USA
W3v3 6.5-inch Subwoofer Driver (150 W, 4 Ω)
6W3v3-4
W3v3 6.5-inch Subwoofer Driver (150 W, 4 Ω) 6W3v3-4
If you need a small-format subwoofer that really delivers in extremely small enclosures, this is where your search ends. The 6W3v3 is a true subwoofer, through-and-through. It employs the same technologies as its larger diameter brethren to deliver a whopping 0.35 in. (8.9 mm) one-way linear excursion.

If you need a small-format subwoofer that really delivers in extremely small enclosures, this is where your search ends. The 6W3v3 is a true subwoofer, through-and-through. It employs the same technologies as its larger diameter brethren to deliver a whopping 0.35 in. (8.9 mm) one-way linear excursion.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 6W3v3-4
Product Name W3v3 6.5-inch Subwoofer Driver (150 W, 4 Ω)
Nominal Power 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

ASHP and ASUP Amplified Speakers - ASUP-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526985 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
Home Audio, In-Ceiling Speaker - CS 270 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 90 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details
W7 10-inch Subwoofer Driver (750 W, 3 Ω) - 10W7-3 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 3 ohms
Size 10.00 inch (254 mm)
View Details