JL Audio, Inc. W0v2 10-inch Subwoofer Driver (300 W, 4 Ω) 10W0v2-4

Description
The 10W0v2 is a rugged performer with excellent excursion capability and linearity and an overall performance envelope that puts it right at the top of its price class. It features a beefy 2 in. diameter voice coil and our patented Elevated Frame Cooling design for enhanced power handling and reliability.
Description
The 10W0v2 is a rugged performer with excellent excursion capability and linearity and an overall performance envelope that puts it right at the top of its price class. It features a beefy 2 in. diameter voice coil and our patented Elevated Frame Cooling design for enhanced power handling and reliability.

Suppliers

Company
Product
Description
Supplier Links
W0v2 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W0v2-4 - JL Audio, Inc.
Miramar, FL, USA
W0v2 10-inch Subwoofer Driver (300 W, 4 Ω)
10W0v2-4
W0v2 10-inch Subwoofer Driver (300 W, 4 Ω) 10W0v2-4
The 10W0v2 is a rugged performer with excellent excursion capability and linearity and an overall performance envelope that puts it right at the top of its price class. It features a beefy 2 in. diameter voice coil and our patented Elevated Frame Cooling design for enhanced power handling and reliability.

The 10W0v2 is a rugged performer with excellent excursion capability and linearity and an overall performance envelope that puts it right at the top of its price class. It features a beefy 2 in. diameter voice coil and our patented Elevated Frame Cooling design for enhanced power handling and reliability.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 10W0v2-4
Product Name W0v2 10-inch Subwoofer Driver (300 W, 4 Ω)
Nominal Power 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 526866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 20000 Hz
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 161 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details