Knowles Electronics, LLC. Speakers FC-26170-000

Description
845 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.8kHz Top Rectangular
Request a Quote Datasheet
Description
845 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.8kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1295-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1295-ND
Speakers 423-1295-ND
845 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.8kHz Top Rectangular

845 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.8kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
FC-26170-000
Speakers & Transducers FC-26170-000
Speakers & Transducers Balanced Armature Speaker

Speakers & Transducers Balanced Armature Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1295-ND FC-26170-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 1976422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.76 inch (70 mm)
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Speakers - 423-1177-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 850 Hz
Weight 0.57 g (0.02 oz)
View Details