Interpower United Kingdom 5-Position Socket Strip 85031054

Description
Current Rating: 13A Voltage Rating: 250VAC Socket Type: BS 1363 Number of Sockets: 5 Length: 430.0mm Mounting Style: Table Cable Plug Type: BS 1363 Plug Color: Black Cable Length: 2.8m Cable Size: 3x1.5mm² Cable Type: H05VV-F Cable Color: Black Cable Material: PVC Socket Material: Plastic Socket Color: Black Case Material: Metal Case Color: Black CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 13A Voltage Rating: 250VAC Socket Type: BS 1363 Number of Sockets: 5 Length: 430.0mm Mounting Style: Table Cable Plug Type: BS 1363 Plug Color: Black Cable Length: 2.8m Cable Size: 3x1.5mm² Cable Type: H05VV-F Cable Color: Black Cable Material: PVC Socket Material: Plastic Socket Color: Black Case Material: Metal Case Color: Black CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
United Kingdom 5-Position Socket Strip - 85031054 - Interpower
Oskaloosa, IA, United States
United Kingdom 5-Position Socket Strip
85031054
United Kingdom 5-Position Socket Strip 85031054
Current Rating: 13A Voltage Rating: 250VAC Socket Type: BS 1363 Number of Sockets: 5 Length: 430.0mm Mounting Style: Table Cable Plug Type: BS 1363 Plug Color: Black Cable Length: 2.8m Cable Size: 3x1.5mm² Cable Type: H05VV-F Cable Color: Black Cable Material: PVC Socket Material: Plastic Socket Color: Black Case Material: Metal Case Color: Black CE Marking: no

Current Rating: 13A

Voltage Rating: 250VAC

Socket Type: BS 1363

Number of Sockets: 5

Length: 430.0mm

Mounting Style: Table

Cable Plug Type: BS 1363

Plug Color: Black

Cable Length: 2.8m

Cable Size: 3x1.5mm²

Cable Type: H05VV-F

Cable Color: Black

Cable Material: PVC

Socket Material: Plastic

Socket Color: Black

Case Material: Metal

Case Color: Black

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 85031054
Product Name United Kingdom 5-Position Socket Strip
Voltage 250VAC
Unlock Full Specs
to access all available technical data

Similar Products

International Socket Strip-Rack Mount - 85010113 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
6-Position Accessory Power Strip - 85010080 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details