Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER STRIPS
HAMMOND MANUFACTURING COMPANY INC.
1584C15S20 -- PDUS AND OUTLET STRIPS
Hammond Manufacturing Company Inc.
PDUs and Outlet Strips
1584C15S20
Description
15.5' POWER CORD 20A STRT BLD
Hammond Manufacturing Company Inc.
Done
Request a Quote
Email Supplier
Description
15.5' POWER CORD 20A STRT BLD
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
PDUs and Outlet Strips
1584C15S20
PDUs and Outlet Strips
1584C15S20
15.5' POWER CORD 20A STRT BLD
15.5' POWER CORD 20A STRT BLD
Supplier's Site
Technical Specifications
Hammond Manufacturing Company Inc.
Product Category
Power Strips
Product Number
1584C15S20
Product Name
PDUs and Outlet Strips
Unit Type
Cord
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
PDUs and Outlet Strips
1582H6A1SBK
Specs
Voltage
120 VAC
Number of Outlets
6
Current
15.0 amps
View Details
2
suppliers
Hammond Manufacturing Company Inc.
PDUs and Outlet Strips
1589H6F1BKRFAM
Specs
Voltage
120VAC
Number of Outlets
6
Current
20.0 amps
View Details
Hammond Manufacturing Company Inc.
PDUs and Outlet Strips
1583H6D1BKX
Specs
Voltage
120 VAC
Number of Outlets
6
Current
15.0 amps
View Details
Hammond Manufacturing Company Inc.
PDUs and Outlet Strips
1582H6C1SBK
Specs
Voltage
120 VAC
Number of Outlets
6
Current
15.0 amps
View Details