Hubbell Wiring Device-Kellems Outlet Strip PS10PC

Description
SURGE PROTECTED TYPE; 13.9 INCH L X 4.2 INCH W X 1.4 INCH D SIZE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 8 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 10 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 1295 J, 84 KILOAMPE
Datasheet
Description
SURGE PROTECTED TYPE; 13.9 INCH L X 4.2 INCH W X 1.4 INCH D SIZE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 8 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 10 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 1295 J, 84 KILOAMPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - PS10PC - Hubbell Wiring Device-Kellems
Milford, CT, USA
Outlet Strip
PS10PC
Outlet Strip PS10PC
SURGE PROTECTED TYPE; 13.9 INCH L X 4.2 INCH W X 1.4 INCH D SIZE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 8 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 10 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 1295 J, 84 KILOAMPE

SURGE PROTECTED TYPE; 13.9 INCH L X 4.2 INCH W X 1.4 INCH D SIZE; GRAY COLOR; UL 1449 APPROVAL; HOME, OFFICE APPLICATION; 8 FT CORD TYPE; STRAIGHT BLADE OUTLET TYPE; 10 OUTLET(S); 125 V 15 AMPERE ELECTRICAL RATING; YES SURGE PROTECTED; 1295 J, 84 KILOAMPE

Supplier's Site Datasheet

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Power Strips
Product Number PS10PC
Product Name Outlet Strip
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

4-Position Accessory Power Strip - 85010070 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1580H10A1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 10
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 6963629 - RS Components, Ltd.
Specs
Voltage 240 v
Number of Outlets 6
Outlets Type g - british
View Details
Surge Protector, 6 Outlets, 6Ft, 125V; No. Of Outlets Hubbell Wiring Devices - 93Y6908 - Newark, An Avnet Company
Specs
Number of Outlets 6
Current 15.0 amps
View Details