TE Connectivity Cable Ties 4-160996-2

Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 2 - 50 MM  [.078 - 1.97 INCH ] Product Length : 200 MM  [7.9 INCH ] Product Thickness : 1.2 MM  [.047 INCH ] Product Width : 3.6 MM  [.141 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 29.2 Tensile Strength (NEWT) : 130
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 2 - 50 MM  [.078 - 1.97 INCH ] Product Length : 200 MM  [7.9 INCH ] Product Thickness : 1.2 MM  [.047 INCH ] Product Width : 3.6 MM  [.141 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 29.2 Tensile Strength (NEWT) : 130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 4-160996-2 - TE Connectivity
Berwyn, PA, United States
Cable Ties
4-160996-2
Cable Ties 4-160996-2
Body Features Primary Product Color : Black Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 2 - 50 MM  [.078 - 1.97 INCH ] Product Length : 200 MM  [7.9 INCH ] Product Thickness : 1.2 MM  [.047 INCH ] Product Width : 3.6 MM  [.141 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 29.2 Tensile Strength (NEWT) : 130

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyamide 6.6 GF

Dimensions


  • Compatible Cable Bundle Diameter Range : 2 - 50 MM  [.078 - 1.97 INCH ]
  • Product Length : 200 MM  [7.9 INCH ]
  • Product Thickness : 1.2 MM  [.047 INCH ]
  • Product Width : 3.6 MM  [.141 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 29.2
  • Tensile Strength (NEWT) : 130
Buy Now Datasheet
Cable Ties and Zip Ties - A119395-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
A119395-ND
Cable Ties and Zip Ties A119395-ND
"Standard, Locking Black 1.97"" (50.00mm) 0.141"" (3.58mm)"

"Standard, Locking Black 1.97"" (50.00mm) 0.141"" (3.58mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Ties Cable Ties
Product Number 4-160996-2 A119395-ND
Product Name Cable Ties Cable Ties and Zip Ties
Material Polyamide 6.6 GF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 3-2530591-8 - TE Connectivity
Specs
Material Nylon 6.6
Length 7.87 inch (200 mm)
View Details
2 suppliers
Cable Ties - EN3742-251 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details
Cable Ties - 2-160983-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
View Details