Keystone Electronics Corp. Nylon Cable Tie 8866

Description
Part Number: 8866 For Diameters: 2.000 [50.8] Material: Nylon 6/6 V-2 Size: 18 lbs
Request a Quote
Description
Part Number: 8866 For Diameters: 2.000 [50.8] Material: Nylon 6/6 V-2 Size: 18 lbs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 8866 is a nylon 6/6 cable tie rated for 18 lbs minimum tensile strength, designed to secure cable bundles up to 2.000 inches (50.8 mm) in diameter with a maximum length of 8.000 inches (203.2 mm), width of 0.100 inch (2.54 mm), and thickness of 0.045 inch (1.14 mm). It meets UL 94V-2 flammability rating. The tie is injection molded for one-piece construction and installed by hand.

Datasheet Summary
Powered by GS/AI

Part number 8866 is a nylon 6/6 cable tie rated for 18 lbs minimum tensile strength, designed to secure cable bundles up to 2.000 inches (50.8 mm) in diameter with a maximum length of 8.000 inches (203.2 mm), width of 0.100 inch (2.54 mm), and thickness of 0.045 inch (1.14 mm). It meets UL 94V-2 flammability rating. The tie is injection molded for one-piece construction and installed by hand.

Suppliers

Company
Product
Description
Supplier Links
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Cable Tie
8866
Nylon Cable Tie 8866
Part Number: 8866 For Diameters: 2.000 [50.8] Material: Nylon 6/6 V-2 Size: 18 lbs

Part Number: 8866

  • For Diameters: 2.000 [50.8]
  • Material: Nylon 6/6 V-2
  • Size: 18 lbs
Buy Now Datasheet
Cable Ties and Zip Ties - 36-8866-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
36-8866-ND
Cable Ties and Zip Ties 36-8866-ND
"Standard, Locking Natural 2.00"" (50.80mm) 0.100"" (2.54mm) 18 lbs (8.16 kg)"

"Standard, Locking Natural 2.00"" (50.80mm) 0.100"" (2.54mm) 18 lbs (8.16 kg)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Ties Cable Ties
Product Number 8866 36-8866-ND
Product Name Nylon Cable Tie Cable Ties and Zip Ties
Material Nylon 6/6 V-2
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers