Knowles ED Series Receivers

Description
Knowles' most versatile and most popular receiver, the ED series powers applications ranging from Standard BTE aids and Mini-BTE aids to Full Concha and Half Concha ITE instruments. The ED is made even more functional by the addition of ferrofluid. Its shock survivability makes it a robust receiver for many applications. FED receivers also damp acoustic peaks and reduce vibration to solve feedback problems and closing issues in ITE hearing instruments. Features Compact size - 0.081cc Appreciable output power - 112dB nominal, 129dB maximum Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available with FerrofluidTM technology for screenless damping and improved shock performance
Description
Knowles' most versatile and most popular receiver, the ED series powers applications ranging from Standard BTE aids and Mini-BTE aids to Full Concha and Half Concha ITE instruments. The ED is made even more functional by the addition of ferrofluid. Its shock survivability makes it a robust receiver for many applications. FED receivers also damp acoustic peaks and reduce vibration to solve feedback problems and closing issues in ITE hearing instruments. Features Compact size - 0.081cc Appreciable output power - 112dB nominal, 129dB maximum Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available with FerrofluidTM technology for screenless damping and improved shock performance

Suppliers

Company
Product
Description
Supplier Links
ED Series Receivers -  - Knowles
Itasca, IL, USA
ED Series Receivers
ED Series Receivers
Knowles' most versatile and most popular receiver, the ED series powers applications ranging from Standard BTE aids and Mini-BTE aids to Full Concha and Half Concha ITE instruments. The ED is made even more functional by the addition of ferrofluid. Its shock survivability makes it a robust receiver for many applications. FED receivers also damp acoustic peaks and reduce vibration to solve feedback problems and closing issues in ITE hearing instruments. Features Compact size - 0.081cc Appreciable output power - 112dB nominal, 129dB maximum Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available with FerrofluidTM technology for screenless damping and improved shock performance

Knowles' most versatile and most popular receiver, the ED series powers applications ranging from Standard BTE aids and Mini-BTE aids to Full Concha and Half Concha ITE instruments. The ED is made even more functional by the addition of ferrofluid. Its shock survivability makes it a robust receiver for many applications. FED receivers also damp acoustic peaks and reduce vibration to solve feedback problems and closing issues in ITE hearing instruments.

Features

  • Compact size - 0.081cc
  • Appreciable output power - 112dB nominal, 129dB maximum
  • Two-terminal zero-bias and three-terminal center-tapped configurations
  • Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude
  • Numerous port locations
  • Wide range of coil impedances
  • Available with FerrofluidTM technology for screenless damping and improved shock performance
Supplier's Site

Technical Specifications

  Knowles
Product Category Speakers
Product Name ED Series Receivers
Impedance 5900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Miniature Speakers - 102753 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
Dynamic Receivers -  - Knowles
Specs
Nominal Power 0.5000 watts
Maximum Power 0.3500 watts
Sensitivity 73 dB
View Details
Speaker - KC12PA-8B - MISCO
Specs
Nominal Power 40 watts
Impedance 8 ohms
Sensitivity 95 dB
View Details