JL Audio, Inc. W3v3 6.5-inch Subwoofer Driver (150 W, 8 Ω) 6W3v3-8

Description
If you need a small-format subwoofer that really delivers in extremely small enclosures, this is where your search ends. The 6W3v3 is a true subwoofer, through-and-through. It employs the same technologies as its larger diameter brethren to deliver a whopping 0.35 in. (8.9 mm) one-way linear excursion.
Description
If you need a small-format subwoofer that really delivers in extremely small enclosures, this is where your search ends. The 6W3v3 is a true subwoofer, through-and-through. It employs the same technologies as its larger diameter brethren to deliver a whopping 0.35 in. (8.9 mm) one-way linear excursion.

Suppliers

Company
Product
Description
Supplier Links
W3v3 6.5-inch Subwoofer Driver (150 W, 8 Ω) - 6W3v3-8 - JL Audio, Inc.
Miramar, FL, USA
W3v3 6.5-inch Subwoofer Driver (150 W, 8 Ω)
6W3v3-8
W3v3 6.5-inch Subwoofer Driver (150 W, 8 Ω) 6W3v3-8
If you need a small-format subwoofer that really delivers in extremely small enclosures, this is where your search ends. The 6W3v3 is a true subwoofer, through-and-through. It employs the same technologies as its larger diameter brethren to deliver a whopping 0.35 in. (8.9 mm) one-way linear excursion.

If you need a small-format subwoofer that really delivers in extremely small enclosures, this is where your search ends. The 6W3v3 is a true subwoofer, through-and-through. It employs the same technologies as its larger diameter brethren to deliver a whopping 0.35 in. (8.9 mm) one-way linear excursion.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 6W3v3-8
Product Name W3v3 6.5-inch Subwoofer Driver (150 W, 8 Ω)
Nominal Power 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 4 ohms
Frequency Response 19000 Hz
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details