Federal Signal Corporation - Industrial Signaling and Systems 302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers 302GCX-120-CN

Description
Available in 24VAC/DC, 120VAC and 240VAC Reliable, solid-state circuitry Digital signal amplification Fused input and output Built-in gain control, adjustable between 0 dBa to 114 dBa @ 10' (0 dBa to 124 dBa @ 1m) Type 4X, IP66 enclosure IP69K compliant External mounting tabs Indoor/outdoor use UL and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Class II, Zone 22 AEx tc IIIC Dc Features Model 302GCX-CN SelecTone® Amplified Speaker is designed to produce tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The rugged speaker cone and projector are constructed of spun aluminum. The amplification circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller, SelecTone Command Unit or CommCenter® Digital Message Center. Command Units and CommCenters broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Applications for SelecTone include emergency warning, evacuation, start/dismissal, public address, and process control signaling.
Request a Quote
Description
Available in 24VAC/DC, 120VAC and 240VAC Reliable, solid-state circuitry Digital signal amplification Fused input and output Built-in gain control, adjustable between 0 dBa to 114 dBa @ 10' (0 dBa to 124 dBa @ 1m) Type 4X, IP66 enclosure IP69K compliant External mounting tabs Indoor/outdoor use UL and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Class II, Zone 22 AEx tc IIIC Dc Features Model 302GCX-CN SelecTone® Amplified Speaker is designed to produce tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The rugged speaker cone and projector are constructed of spun aluminum. The amplification circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller, SelecTone Command Unit or CommCenter® Digital Message Center. Command Units and CommCenters broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Applications for SelecTone include emergency warning, evacuation, start/dismissal, public address, and process control signaling.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 302GCX-120-CN is a 30 W amplified speaker designed for hazardous locations, producing tones, digital voice messages, and public address in high-noise environments. It operates on 120 Vac at 50/60 Hz with an operating current of 0.30 A and standby current of 50 mA, delivering 114 dBa at 10 ft and 124 dBa at 1 m. The unit features a diecast aluminum housing with powder-coat sealing, a spun aluminum speaker projector, and Type 4X/IP66 enclosure rated IP69K compliant. It is UL and cUL listed for Class I, Zone 2, AEx nA IIC Gc and Class II, Zone 22, AEx tc IIIC Dc, with operating temperatures from -22°F to 150°F (-30°C to 66°C). Dimensions are 13.90 in height, 10.20 in width, and 10.00 in depth, with a net weight of 5.5 lb. External mounting tabs and fused input/output are included for indoor/outdoor use.

Datasheet Summary
Powered by GS/AI

The 302GCX-120-CN is a 30 W amplified speaker designed for hazardous locations, producing tones, digital voice messages, and public address in high-noise environments. It operates on 120 Vac at 50/60 Hz with an operating current of 0.30 A and standby current of 50 mA, delivering 114 dBa at 10 ft and 124 dBa at 1 m. The unit features a diecast aluminum housing with powder-coat sealing, a spun aluminum speaker projector, and Type 4X/IP66 enclosure rated IP69K compliant. It is UL and cUL listed for Class I, Zone 2, AEx nA IIC Gc and Class II, Zone 22, AEx tc IIIC Dc, with operating temperatures from -22°F to 150°F (-30°C to 66°C). Dimensions are 13.90 in height, 10.20 in width, and 10.00 in depth, with a net weight of 5.5 lb. External mounting tabs and fused input/output are included for indoor/outdoor use.

Suppliers

Company
Product
Description
Supplier Links
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers
302GCX-120-CN
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers 302GCX-120-CN
Available in 24VAC/DC, 120VAC and 240VAC Reliable, solid-state circuitry Digital signal amplification Fused input and output Built-in gain control, adjustable between 0 dBa to 114 dBa @ 10' (0 dBa to 124 dBa @ 1m) Type 4X, IP66 enclosure IP69K compliant External mounting tabs Indoor/outdoor use UL and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Class II, Zone 22 AEx tc IIIC Dc Features Model 302GCX-CN SelecTone® Amplified Speaker is designed to produce tones, digital voice messages and live public address in harsh environments with high ambient noise levels. The rugged speaker cone and projector are constructed of spun aluminum. The amplification circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller, SelecTone Command Unit or CommCenter® Digital Message Center. Command Units and CommCenters broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Applications for SelecTone include emergency warning, evacuation, start/dismissal, public address, and process control signaling.
  • Available in 24VAC/DC, 120VAC and 240VAC
  • Reliable, solid-state circuitry
  • Digital signal amplification
  • Fused input and output
  • Built-in gain control, adjustable between 0 dBa to 114 dBa @ 10' (0 dBa to 124 dBa @ 1m)
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • External mounting tabs
  • Indoor/outdoor use
  • UL and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Class II, Zone 22 AEx tc IIIC Dc

Features

Model 302GCX-CN SelecTone® Amplified Speaker is designed to produce tones, digital voice messages and live public address in harsh environments with high ambient noise levels.

The rugged speaker cone and projector are constructed of spun aluminum. The amplification circuitry, tone module, and gain control are contained in a housing constructed of die-cast aluminum. All surfaces are sealed with powder-coat paint. Dust- and moisture-proof gaskets provide protection from the elements.

SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling.

For plant-wide signaling, a Connector Kit is installed into each SelecTone Amplified Speaker and wired to a central controller, SelecTone Command Unit or CommCenter® Digital Message Center. Command Units and CommCenters broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers.

Applications for SelecTone include emergency warning, evacuation, start/dismissal, public address, and process control signaling.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number 302GCX-120-CN
Product Name 302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details