Knowles Electronics, LLC. ED Series Receivers

Description
Knowles' most versatile and most popular receiver, the ED series powers applications ranging from Standard BTE aids and Mini-BTE aids to Full Concha and Half Concha ITE instruments. The ED is made even more functional by the addition of ferrofluid. Its shock survivability makes it a robust receiver for many applications. FED receivers also damp acoustic peaks and reduce vibration to solve feedback problems and closing issues in ITE hearing instruments. Features Compact size - 0.081cc Appreciable output power - 112dB nominal, 129dB maximum Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available with FerrofluidTM technology for screenless damping and improved shock performance
Description
Knowles' most versatile and most popular receiver, the ED series powers applications ranging from Standard BTE aids and Mini-BTE aids to Full Concha and Half Concha ITE instruments. The ED is made even more functional by the addition of ferrofluid. Its shock survivability makes it a robust receiver for many applications. FED receivers also damp acoustic peaks and reduce vibration to solve feedback problems and closing issues in ITE hearing instruments. Features Compact size - 0.081cc Appreciable output power - 112dB nominal, 129dB maximum Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available with FerrofluidTM technology for screenless damping and improved shock performance

Suppliers

Company
Product
Description
Supplier Links
ED Series Receivers -  - Knowles Electronics, LLC.
Itasca, IL, United States
ED Series Receivers
ED Series Receivers
Knowles' most versatile and most popular receiver, the ED series powers applications ranging from Standard BTE aids and Mini-BTE aids to Full Concha and Half Concha ITE instruments. The ED is made even more functional by the addition of ferrofluid. Its shock survivability makes it a robust receiver for many applications. FED receivers also damp acoustic peaks and reduce vibration to solve feedback problems and closing issues in ITE hearing instruments. Features Compact size - 0.081cc Appreciable output power - 112dB nominal, 129dB maximum Two-terminal zero-bias and three-terminal center-tapped configurations Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude Numerous port locations Wide range of coil impedances Available with FerrofluidTM technology for screenless damping and improved shock performance

Knowles' most versatile and most popular receiver, the ED series powers applications ranging from Standard BTE aids and Mini-BTE aids to Full Concha and Half Concha ITE instruments. The ED is made even more functional by the addition of ferrofluid. Its shock survivability makes it a robust receiver for many applications. FED receivers also damp acoustic peaks and reduce vibration to solve feedback problems and closing issues in ITE hearing instruments.

Features

  • Compact size - 0.081cc
  • Appreciable output power - 112dB nominal, 129dB maximum
  • Two-terminal zero-bias and three-terminal center-tapped configurations
  • Undamped, screen damped, internally damped, and FerrofluidTM damped responses with 2dB, 4dB, or 6dB peak amplitude
  • Numerous port locations
  • Wide range of coil impedances
  • Available with FerrofluidTM technology for screenless damping and improved shock performance
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name ED Series Receivers
Impedance 3050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.52 inch (64 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Weather-Resistant 12
Specs
Features Outdoor
Size 12.00 inch (305 mm)
View Details