TE Connectivity Cable Ties 1-603230-9

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 19.1 MM  [.75 INCH ] Product Length : 110 MM  [4.34 INCH ] Product Thickness : .94 MM  [.037 INCH ] Product Width : 2.46 MM  [.097 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Identification Tensile Strength (LBF) : 18 Tensile Strength (NEWT) : 80.067
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 19.1 MM  [.75 INCH ] Product Length : 110 MM  [4.34 INCH ] Product Thickness : .94 MM  [.037 INCH ] Product Width : 2.46 MM  [.097 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Identification Tensile Strength (LBF) : 18 Tensile Strength (NEWT) : 80.067
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 1-603230-9 - TE Connectivity
Berwyn, PA, United States
Cable Ties
1-603230-9
Cable Ties 1-603230-9
Body Features Primary Product Color : Natural Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 19.1 MM  [.75 INCH ] Product Length : 110 MM  [4.34 INCH ] Product Thickness : .94 MM  [.037 INCH ] Product Width : 2.46 MM  [.097 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Identification Tensile Strength (LBF) : 18 Tensile Strength (NEWT) : 80.067

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon

Dimensions


  • Compatible Cable Bundle Diameter Range : 19.1 MM  [.75 INCH ]
  • Product Length : 110 MM  [4.34 INCH ]
  • Product Thickness : .94 MM  [.037 INCH ]
  • Product Width : 2.46 MM  [.097 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Identification
  • Tensile Strength (LBF) : 18
  • Tensile Strength (NEWT) : 80.067
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 1-603230-9
Product Name Cable Ties
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-060 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details
Cable Ties - EN3742-036 - TE Connectivity
Specs
Material Stainless Steel
Length 26.77 inch (680 mm)
View Details