Knowles Electronics, LLC. Speakers ES-23127-000

Description
50 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.9kHz Top Rectangular
Request a Quote Datasheet
Description
50 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.9kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1115-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1115-ND
Speakers 423-1115-ND
50 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.9kHz Top Rectangular

50 Ohms Receiver, Balanced Armature Speaker 200Hz ~ 5.9kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
ES-23127-000
Speakers & Transducers ES-23127-000
Speakers & Transducers Balanced Armature Amplified Speaker

Speakers & Transducers Balanced Armature Amplified Speaker

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1115-ND ES-23127-000
Product Name Speakers Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 8158747 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speaker - 57RFT-8A - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 106 dB
View Details
Speakers - 423-1311-ND - DigiKey
Knowles Electronics, LLC.
View Details
2 suppliers