JL Audio, Inc. W3v3 13.5-inch Subwoofer Driver (600 W, 2 Ω) 13W3v3-2

Description
If you have the space, it makes a tremendous sense to maximize your subwoofer system's piston area to enhance efficiency (and output). It gets even better when the larger driver delivers additional power handling and excursion. For the preceding reasons, the 13W3v3 can be the best choice for those seeking high output with great sound quality at medium power levels.
Description
If you have the space, it makes a tremendous sense to maximize your subwoofer system's piston area to enhance efficiency (and output). It gets even better when the larger driver delivers additional power handling and excursion. For the preceding reasons, the 13W3v3 can be the best choice for those seeking high output with great sound quality at medium power levels.

Suppliers

Company
Product
Description
Supplier Links
W3v3 13.5-inch Subwoofer Driver (600 W, 2 Ω) - 13W3v3-2 - JL Audio, Inc.
Miramar, FL, USA
W3v3 13.5-inch Subwoofer Driver (600 W, 2 Ω)
13W3v3-2
W3v3 13.5-inch Subwoofer Driver (600 W, 2 Ω) 13W3v3-2
If you have the space, it makes a tremendous sense to maximize your subwoofer system's piston area to enhance efficiency (and output). It gets even better when the larger driver delivers additional power handling and excursion. For the preceding reasons, the 13W3v3 can be the best choice for those seeking high output with great sound quality at medium power levels.

If you have the space, it makes a tremendous sense to maximize your subwoofer system's piston area to enhance efficiency (and output). It gets even better when the larger driver delivers additional power handling and excursion. For the preceding reasons, the 13W3v3 can be the best choice for those seeking high output with great sound quality at medium power levels.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 13W3v3-2
Product Name W3v3 13.5-inch Subwoofer Driver (600 W, 2 Ω)
Nominal Power 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Loudspeaker - W2-228 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details
W3v3 10-inch Subwoofer Driver (500 W, 4 Ω) - 10W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details