JL Audio, Inc. W6v2 12-inch Subwoofer Driver (600 W, dual 4 Ω voice coils) 12W6v2-D4

Description
Big, powerful bass performance combines with spectacular sound quality in the 12W6v2. Several technologies shared with the flagship W7AE's provide advantages in motor linearity and suspension behavior, which lead directly to reduced distortion and outstanding dynamic balance.
Description
Big, powerful bass performance combines with spectacular sound quality in the 12W6v2. Several technologies shared with the flagship W7AE's provide advantages in motor linearity and suspension behavior, which lead directly to reduced distortion and outstanding dynamic balance.

Suppliers

Company
Product
Description
Supplier Links
W6v2 12-inch Subwoofer Driver (600 W, dual 4 Ω voice coils) - 12W6v2-D4 - JL Audio, Inc.
Miramar, FL, USA
W6v2 12-inch Subwoofer Driver (600 W, dual 4 Ω voice coils)
12W6v2-D4
W6v2 12-inch Subwoofer Driver (600 W, dual 4 Ω voice coils) 12W6v2-D4
Big, powerful bass performance combines with spectacular sound quality in the 12W6v2. Several technologies shared with the flagship W7AE's provide advantages in motor linearity and suspension behavior, which lead directly to reduced distortion and outstanding dynamic balance.

Big, powerful bass performance combines with spectacular sound quality in the 12W6v2. Several technologies shared with the flagship W7AE's provide advantages in motor linearity and suspension behavior, which lead directly to reduced distortion and outstanding dynamic balance.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 12W6v2-D4
Product Name W6v2 12-inch Subwoofer Driver (600 W, dual 4 Ω voice coils)
Nominal Power 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Speakers - 527033 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Impedance 4 ohms
Frequency Response 22000 Hz
View Details
D Tweeter, 1
Specs
Nominal Power 100 watts
Sensitivity 92.5 dB
Resonance Frequency 720 Hz
View Details