Knowles Speakers FJ-26758-000

Description
65 Ohms Receiver Speaker 200Hz ~ 5.8kHz Top Rectangular
Request a Quote Datasheet
Description
65 Ohms Receiver Speaker 200Hz ~ 5.8kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 423-1318-ND - DigiKey
Thief River Falls, MN, United States
Speakers
423-1318-ND
Speakers 423-1318-ND
65 Ohms Receiver Speaker 200Hz ~ 5.8kHz Top Rectangular

65 Ohms Receiver Speaker 200Hz ~ 5.8kHz Top Rectangular

Buy Now Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
FJ-26758-000
Speakers & Transducers FJ-26758-000
Speakers & Transducers 5.08 X 2.79 X 5.18MM 106 SENS, 12S PORT

Speakers & Transducers 5.08 X 2.79 X 5.18MM 106 SENS, 12S PORT

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 423-1318-ND FJ-26758-000
Product Name Speakers Speakers & Transducers
Weight 0.17 g (0.01 oz)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker - REN3F-4 - MISCO
Specs
Nominal Power 8 watts
Impedance 4 ohms
Sensitivity 84 dB
View Details
FC/FFC Series Receivers -  - Knowles
Specs
Impedance 220 ohms
Sensitivity 101 dB
Size 0.20 inch (5 mm)
View Details