The AM300-R is a 15-watt, transformer-coupled,
Features
The AM300 and AM302 are rugged, transformer coupled, re-entrant speakers for use in public address or paging applications. These 15 and 30 watt speakers feature a durable speaker cone and projector constructed of spun aluminum. The speaker wiring connections are enclosed in a dust- and moisture-proof, die-cast aluminum compartment. All external surfaces are sealed with a red or gray powder coat paint.
The bottom of the units contains two 1/2-inch conduit openings to accommodate inbound and outbound audio wiring. The unique shape of the units projector provide a 60° sound dispersion. The projector is held in position with a Teflon coated lock ring that can be rotated 180° in order to obtain the desired sound distribution.
These speakers are Underwriters Laboratories Listed for “Fire Protective Signaling Use”. An in-line capacitor (included) provides the isolation necessary for use in supervised systems. These can be used supervised alarm notification systems or AudioMaster® CTS series amplifiers and the Audio Router to complete an industrial grade public address system.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Speakers |
| Product Number | AM300-R |
| Product Name | AM300 and AM302 AudioMaster® Public Address Speakers |
| Features | Outdoor |
| SPL | 120 dB |
| Nominal Power | 15 watts |