JL Audio, Inc. W1v2 12-inch Subwoofer Driver (300 W, 4 Ω) 12W1v2-4

Description
The 12W1v2 is a lightweight 12-inch driver with excellent performance capabilities at moderate power levels. It features moderate mounting depth with no pole-vent, so the rear of the motor structure can be placed directly against an enclosure boundary. Excellent excursion capability and linearity allow it to reproduce sub-bass with shocking extension and quality. Several of JL Audio's proprietary technologies enhance its performance and reliability.
Description
The 12W1v2 is a lightweight 12-inch driver with excellent performance capabilities at moderate power levels. It features moderate mounting depth with no pole-vent, so the rear of the motor structure can be placed directly against an enclosure boundary. Excellent excursion capability and linearity allow it to reproduce sub-bass with shocking extension and quality. Several of JL Audio's proprietary technologies enhance its performance and reliability.

Suppliers

Company
Product
Description
Supplier Links
W1v2 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W1v2-4 - JL Audio, Inc.
Miramar, FL, USA
W1v2 12-inch Subwoofer Driver (300 W, 4 Ω)
12W1v2-4
W1v2 12-inch Subwoofer Driver (300 W, 4 Ω) 12W1v2-4
The 12W1v2 is a lightweight 12-inch driver with excellent performance capabilities at moderate power levels. It features moderate mounting depth with no pole-vent, so the rear of the motor structure can be placed directly against an enclosure boundary. Excellent excursion capability and linearity allow it to reproduce sub-bass with shocking extension and quality. Several of JL Audio's proprietary technologies enhance its performance and reliability.

The 12W1v2 is a lightweight 12-inch driver with excellent performance capabilities at moderate power levels. It features moderate mounting depth with no pole-vent, so the rear of the motor structure can be placed directly against an enclosure boundary. Excellent excursion capability and linearity allow it to reproduce sub-bass with shocking extension and quality. Several of JL Audio's proprietary technologies enhance its performance and reliability.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 12W1v2-4
Product Name W1v2 12-inch Subwoofer Driver (300 W, 4 Ω)
Nominal Power 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Speakers - 3643228 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Size 5.91 inch (150 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details