PCE-IR 1300 Pyrometer
High-temperature infrared (IR) thermometer gun measures temperatures up to 1300 º C / 2372 ° F PCE-IR 1300 is a high-temperature infrared (IR) thermometer gun or pyrometer ideal for use in steel, metal and ceramic mold casting and other high-temperature industrial applications. Thanks to an impressive optical resolution of 120:1, the PCE-IR 1300 pyrometer can measure the temperature of very small objects. In addition, the pyrometer's emissivity can be adjusted according to the surface of the material to be measured.
The pyrometer's internal memory stores up to 2000 measurement protocols. The device includes a USB port, data cable and Windows-compatible software for quick and easy data transfer to a PC for further analysis.
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Industrial Thermometers |
| Product Number | PCE-IR 1300 |
| Product Name | Pyrometer PCE-IR 1300 |
| Thermometer Type | Other; Thermal Pyrometer / Detector |