LAND Smart High-Precision Pyrometers - Tube Metal Temperature SPOT+ TMT

Description
SPOT+ TMT is a high-precision digital pyrometer that delivers reliable temperature readings of tube wall metal temperatures in all types of tube furnaces. These include boilers, reformers and crackers. The pyrometer provides accurate temperature measurement needed for close monitoring of the tube temperature, enabling improved yield and enhanced operating safety. Continuous on-line temperature measurement with the SPOT+ TMT allows process line control systems to quickly and efficiently accommodate changes in load and fuel type. Building on LAND’s extensive application expertise in the petrochemical and power industries, the SPOT+ TMT is designed specifically for temperature measurement in high-temperature furnaces. Its narrow 230:1 field of view and specially selected mid-infrared wavelength allow individual tubes to be monitored in all sizes of furnace and even in the presence for flames and smoke. UNIQUE DESIGN The SPOT+ TMT has been specifically designed for this application with a precise optical design and high sensitivity for a wide range of tube temperatures and sizes. HAZARDOUS AREA OPTION Many furnaces in petrochemical applications are located in hazardous areas. SPOT+ TMT for EXSH can be mounted in our EXSH1 Ex d enclosure. Constructed from 316/316L stainless steel with a tough sapphire window, EXSH1 has worldwide approvals and optional cooling which allows it to be used in temperatures up to 160 °C. Refer to the EXSH1 brochure for full specifications. BACKGROUND TEMPERATURE CORRECTION Infrared temperature measurements can be affected by reflected infrared radiation from the furnace walls. SPOT+ TMT has a built-in algorithm to correct for such reflections, using a measurement from a process input, a second pyrometer or a thermocouple. INTEGRATION FOR AN OPTIMIZED PROCESS Combining a range of digital and analog outputs, the SPOT+TMT fully integrates with furnace controls, PLCs and control software, providing the measurements needed to optimize furnace performance. This enables reliable and repeatable operation, reliably producing high-quality products. Users can choose from Modbus TCP/IP, EtherNet/IP and REST API protocols as well as a built-in web server. Traditional 4-20 mA inputs and outputs along with discrete alarm relays ae provided as standard. POWERFUL SOFTWARE SUPPORT SPOTPro software provides a single control point to configure, store and view data for multiple SPOT+ pyrometers. Giving a complete overview of all devices on your network, SPOTPro allows you to independently configure data logging at response times down to 1ms for each pyrometer and set automatic triggers for data storage. Live and historical data analysis assist you to trend and diagnose process issues. IMAGEPro software provides a single control point to configure, store and view data and images from a combination of SPOT+ pyrometers and LAND thermal imagers. Each device can be independently controlled and data logging configured with automatic triggers for image and temperature data storage. IMAGEPro advanced software functionality allows SPOT+ measurements to be used for live background temperature, emissivity or dirty-window compensation of combined thermal imaging systems.
Request a Quote Datasheet
Description
SPOT+ TMT is a high-precision digital pyrometer that delivers reliable temperature readings of tube wall metal temperatures in all types of tube furnaces. These include boilers, reformers and crackers. The pyrometer provides accurate temperature measurement needed for close monitoring of the tube temperature, enabling improved yield and enhanced operating safety. Continuous on-line temperature measurement with the SPOT+ TMT allows process line control systems to quickly and efficiently accommodate changes in load and fuel type. Building on LAND’s extensive application expertise in the petrochemical and power industries, the SPOT+ TMT is designed specifically for temperature measurement in high-temperature furnaces. Its narrow 230:1 field of view and specially selected mid-infrared wavelength allow individual tubes to be monitored in all sizes of furnace and even in the presence for flames and smoke. UNIQUE DESIGN The SPOT+ TMT has been specifically designed for this application with a precise optical design and high sensitivity for a wide range of tube temperatures and sizes. HAZARDOUS AREA OPTION Many furnaces in petrochemical applications are located in hazardous areas. SPOT+ TMT for EXSH can be mounted in our EXSH1 Ex d enclosure. Constructed from 316/316L stainless steel with a tough sapphire window, EXSH1 has worldwide approvals and optional cooling which allows it to be used in temperatures up to 160 °C. Refer to the EXSH1 brochure for full specifications. BACKGROUND TEMPERATURE CORRECTION Infrared temperature measurements can be affected by reflected infrared radiation from the furnace walls. SPOT+ TMT has a built-in algorithm to correct for such reflections, using a measurement from a process input, a second pyrometer or a thermocouple. INTEGRATION FOR AN OPTIMIZED PROCESS Combining a range of digital and analog outputs, the SPOT+TMT fully integrates with furnace controls, PLCs and control software, providing the measurements needed to optimize furnace performance. This enables reliable and repeatable operation, reliably producing high-quality products. Users can choose from Modbus TCP/IP, EtherNet/IP and REST API protocols as well as a built-in web server. Traditional 4-20 mA inputs and outputs along with discrete alarm relays ae provided as standard. POWERFUL SOFTWARE SUPPORT SPOTPro software provides a single control point to configure, store and view data for multiple SPOT+ pyrometers. Giving a complete overview of all devices on your network, SPOTPro allows you to independently configure data logging at response times down to 1ms for each pyrometer and set automatic triggers for data storage. Live and historical data analysis assist you to trend and diagnose process issues. IMAGEPro software provides a single control point to configure, store and view data and images from a combination of SPOT+ pyrometers and LAND thermal imagers. Each device can be independently controlled and data logging configured with automatic triggers for image and temperature data storage. IMAGEPro advanced software functionality allows SPOT+ measurements to be used for live background temperature, emissivity or dirty-window compensation of combined thermal imaging systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart High-Precision Pyrometers - Tube Metal Temperature - SPOT+ TMT - LAND
Dronfield, United Kingdom
Smart High-Precision Pyrometers - Tube Metal Temperature
SPOT+ TMT
Smart High-Precision Pyrometers - Tube Metal Temperature SPOT+ TMT
SPOT+ TMT is a high-precision digital pyrometer that delivers reliable temperature readings of tube wall metal temperatures in all types of tube furnaces. These include boilers, reformers and crackers. The pyrometer provides accurate temperature measurement needed for close monitoring of the tube temperature, enabling improved yield and enhanced operating safety. Continuous on-line temperature measurement with the SPOT+ TMT allows process line control systems to quickly and efficiently accommodate changes in load and fuel type. Building on LAND’s extensive application expertise in the petrochemical and power industries, the SPOT+ TMT is designed specifically for temperature measurement in high-temperature furnaces. Its narrow 230:1 field of view and specially selected mid-infrared wavelength allow individual tubes to be monitored in all sizes of furnace and even in the presence for flames and smoke. UNIQUE DESIGN The SPOT+ TMT has been specifically designed for this application with a precise optical design and high sensitivity for a wide range of tube temperatures and sizes. HAZARDOUS AREA OPTION Many furnaces in petrochemical applications are located in hazardous areas. SPOT+ TMT for EXSH can be mounted in our EXSH1 Ex d enclosure. Constructed from 316/316L stainless steel with a tough sapphire window, EXSH1 has worldwide approvals and optional cooling which allows it to be used in temperatures up to 160 °C. Refer to the EXSH1 brochure for full specifications. BACKGROUND TEMPERATURE CORRECTION Infrared temperature measurements can be affected by reflected infrared radiation from the furnace walls. SPOT+ TMT has a built-in algorithm to correct for such reflections, using a measurement from a process input, a second pyrometer or a thermocouple. INTEGRATION FOR AN OPTIMIZED PROCESS Combining a range of digital and analog outputs, the SPOT+TMT fully integrates with furnace controls, PLCs and control software, providing the measurements needed to optimize furnace performance. This enables reliable and repeatable operation, reliably producing high-quality products. Users can choose from Modbus TCP/IP, EtherNet/IP and REST API protocols as well as a built-in web server. Traditional 4-20 mA inputs and outputs along with discrete alarm relays ae provided as standard. POWERFUL SOFTWARE SUPPORT SPOTPro software provides a single control point to configure, store and view data for multiple SPOT+ pyrometers. Giving a complete overview of all devices on your network, SPOTPro allows you to independently configure data logging at response times down to 1ms for each pyrometer and set automatic triggers for data storage. Live and historical data analysis assist you to trend and diagnose process issues. IMAGEPro software provides a single control point to configure, store and view data and images from a combination of SPOT+ pyrometers and LAND thermal imagers. Each device can be independently controlled and data logging configured with automatic triggers for image and temperature data storage. IMAGEPro advanced software functionality allows SPOT+ measurements to be used for live background temperature, emissivity or dirty-window compensation of combined thermal imaging systems.

SPOT+ TMT is a high-precision digital pyrometer that delivers reliable temperature readings of tube wall metal temperatures in all types of tube furnaces. These include boilers, reformers and crackers.

The pyrometer provides accurate temperature measurement needed for close monitoring of the tube temperature, enabling improved yield and enhanced operating safety. Continuous on-line temperature measurement with the SPOT+ TMT allows process line control systems to quickly and efficiently accommodate changes in load and fuel type.

Building on LAND’s extensive application expertise in the petrochemical and power industries, the SPOT+ TMT is designed specifically for temperature measurement in high-temperature furnaces. Its narrow 230:1 field of view and specially selected mid-infrared wavelength allow individual tubes to be monitored in all sizes of furnace and even in the presence for flames and smoke.

UNIQUE DESIGN
The SPOT+ TMT has been specifically designed for this application with a precise optical design and high sensitivity for a wide range of tube temperatures and sizes.

HAZARDOUS AREA OPTION
Many furnaces in petrochemical applications are located in hazardous areas. SPOT+ TMT for EXSH can be mounted in our EXSH1 Ex d enclosure. Constructed from 316/316L stainless steel with a tough sapphire window, EXSH1 has worldwide approvals and optional cooling which allows it to be used in temperatures up to 160 °C. Refer to the EXSH1 brochure for full specifications.

BACKGROUND TEMPERATURE CORRECTION
Infrared temperature measurements can be affected by reflected infrared radiation from the furnace walls. SPOT+ TMT has a built-in algorithm to correct for such reflections, using a measurement from a process input, a second pyrometer or a thermocouple.

INTEGRATION FOR AN OPTIMIZED PROCESS
Combining a range of digital and analog outputs, the SPOT+TMT fully integrates with furnace controls, PLCs and control software, providing the measurements needed to optimize furnace performance. This enables reliable and repeatable operation, reliably producing high-quality products. Users can choose from Modbus TCP/IP, EtherNet/IP and REST API protocols as well as a built-in web server. Traditional 4-20 mA inputs and outputs along with discrete alarm relays ae provided as standard.

POWERFUL SOFTWARE SUPPORT
SPOTPro software provides a single control point to configure, store and view data for multiple SPOT+ pyrometers. Giving a complete overview of all devices on your network, SPOTPro allows you to independently configure data logging at response times down to 1ms for each pyrometer and set automatic triggers for data storage. Live and historical data analysis assist you to trend and diagnose process issues.

IMAGEPro software provides a single control point to configure, store and view data and images from a combination of SPOT+ pyrometers and LAND thermal imagers. Each device can be independently controlled and data logging configured with automatic triggers for image and temperature data storage. IMAGEPro advanced software functionality allows SPOT+ measurements to be used for live background temperature, emissivity or dirty-window compensation of combined thermal imaging systems.

Supplier's Site Datasheet

Technical Specifications

  LAND
Product Category Industrial Thermometers
Product Number SPOT+ TMT
Product Name Smart High-Precision Pyrometers - Tube Metal Temperature
Thermometer Type Thermal Pyrometer / Detector
Unlock Full Specs
to access all available technical data

Similar Products

Short-Wavelength Non-Contact Infrared Furnace Thermometer - DTT - Drawing Tower - LAND
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 800 to 2600 C (1472 to 4712 F)
View Details
Smart High-Precision Pyrometers - SPOT+ M3-5 - LAND
Specs
Thermometer Type Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 0.0 to 500 C (32 to 932 F)
View Details
Smart High-Precision Pyrometers - SPOT+ M390 - LAND
Specs
Thermometer Type Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 150 to 1800 C (302 to 3272 F)
View Details
Blast Furnace Stove Dome - SD - LAND
Specs
Thermometer Type Other
View Details