ABB Measurement & Analytics High temperature thermometer SensyTemp TSH200

Description
Straight thermocouples for high temperature applications in industrial furnaces, combustion processes and melting processes. It communicates via 4 to 20 mA, HART, PROFIBUS PA, FOUNDATION Fieldbus or direct sensor output. Approved ABB typical modular system: TSH210 with metal thermowell, for temperatures up to 1300 °C (2372 °F) TSH220 with ceramic thermowell, for temperatures up to 1800 °C (3272 °F) suitable to main process connections suitable to main process control systems
Request a Quote
Description
Straight thermocouples for high temperature applications in industrial furnaces, combustion processes and melting processes. It communicates via 4 to 20 mA, HART, PROFIBUS PA, FOUNDATION Fieldbus or direct sensor output. Approved ABB typical modular system: TSH210 with metal thermowell, for temperatures up to 1300 °C (2372 °F) TSH220 with ceramic thermowell, for temperatures up to 1800 °C (3272 °F) suitable to main process connections suitable to main process control systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SensyTemp TSH200 is a high-temperature thermocouple designed for applications in industrial environments, capable of measuring temperatures up to 1800 °C (3272 °F). It features a modular design that includes components such as a thermocouple, thermowell, gas-tight inner tube, holding tube, connection head, and transmitter, allowing for flexibility in installation and maintenance.

This product supports interchangeable thermocouples, enabling sensor element replacement during operation without the need for system shutdown. The transmitter located in the connection head reduces wiring complexity while providing high measurement accuracy and resistance to interference. It is compatible with various output signals, including thermal voltage, 4 to 20 mA, HARTr, PROFIBUS PAr, and FOUNDATION Fieldbusr.

The SensyTemp TSH200 is suitable for a range of applications, including industrial furnaces, waste incineration, and processes in the cement, ceramics, and glass industries. It is approved for use in intrinsically safe circuits, making it a reliable choice for demanding environments.

Datasheet Summary
Powered by GS/AI

The SensyTemp TSH200 is a high-temperature thermocouple designed for applications in industrial environments, capable of measuring temperatures up to 1800 °C (3272 °F). It features a modular design that includes components such as a thermocouple, thermowell, gas-tight inner tube, holding tube, connection head, and transmitter, allowing for flexibility in installation and maintenance.

This product supports interchangeable thermocouples, enabling sensor element replacement during operation without the need for system shutdown. The transmitter located in the connection head reduces wiring complexity while providing high measurement accuracy and resistance to interference. It is compatible with various output signals, including thermal voltage, 4 to 20 mA, HARTr, PROFIBUS PAr, and FOUNDATION Fieldbusr.

The SensyTemp TSH200 is suitable for a range of applications, including industrial furnaces, waste incineration, and processes in the cement, ceramics, and glass industries. It is approved for use in intrinsically safe circuits, making it a reliable choice for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
High temperature thermometer - SensyTemp TSH200 - ABB Measurement & Analytics
Zurich, Switzerland
High temperature thermometer
SensyTemp TSH200
High temperature thermometer SensyTemp TSH200
Straight thermocouples for high temperature applications in industrial furnaces, combustion processes and melting processes. It communicates via 4 to 20 mA, HART, PROFIBUS PA, FOUNDATION Fieldbus or direct sensor output. Approved ABB typical modular system: TSH210 with metal thermowell, for temperatures up to 1300 °C (2372 °F) TSH220 with ceramic thermowell, for temperatures up to 1800 °C (3272 °F) suitable to main process connections suitable to main process control systems

Straight thermocouples for high temperature applications in industrial furnaces, combustion processes and melting processes. It communicates via 4 to 20 mA, HART, PROFIBUS PA, FOUNDATION Fieldbus or direct sensor output. Approved ABB typical modular system:

  • TSH210 with metal thermowell, for temperatures up to 1300 °C (2372 °F)
  • TSH220 with ceramic thermowell, for temperatures up to 1800 °C (3272 °F)
  • suitable to main process connections
  • suitable to main process control systems
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Industrial Thermometers
Product Number SensyTemp TSH200
Product Name High temperature thermometer
Display / Scale Characteristics Celsius/Centigrade
Unlock Full Specs
to access all available technical data

Similar Products

Multipoint temperature sensor - TSM800 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
View Details
Industrial Thermometer - SensyTemp - TSC400 - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -196 to 1200 C (-321 to 2192 F)
View Details
Sanitary application thermometer - SensyTemp TSHY - ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -50 to 250 C (-58 to 482 F)
View Details
Screw-in thermometer - SensyTemp TSC400 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -196 to 1100 C (-321 to 2012 F)
View Details