TE Connectivity Potting Resin C17721-000

Description
Body Features Primary Product Color : Transparent, Green, Beige, Blue Electrical Characteristics Voltage Class (KV) : ≤ 12, ≤ 46, ≤ 7.2, ≤ 15, ≤ 35, ≤ 25, ≤ 42, ≤ 17.5, ≤ 1, ≤ 24, ≤ 36 Industry Standards UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : High Elongation, Mechanical Protection & Insulation, High Tensile Strength for Mechanical Protection, Insulation, Mechanical Shock & Vibration Potting Resin Application Type : Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Junction Boxes, Medium Voltage Cable Accessories, Medium Voltage Electrical Power Equipment Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Double Chamber Bag, Junction Box & GUROSIL Gel Cartridge, Can Product Volume (L) : .1, .25, .35, 1 Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Americas Product Type Features Material System : Two-Part Hydrocarbon Resin, Two-Part Polyurethane Potting Resin Product Type : Gel-Filled Junction Box, Casting Material Usage Conditions Environmental Resistance : Water-Repellent, Hydrolysis Stable, Protection Against Humidity Flammability Performance : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Primary Product Color : Transparent, Green, Beige, Blue Electrical Characteristics Voltage Class (KV) : ≤ 12, ≤ 46, ≤ 7.2, ≤ 15, ≤ 35, ≤ 25, ≤ 42, ≤ 17.5, ≤ 1, ≤ 24, ≤ 36 Industry Standards UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : High Elongation, Mechanical Protection & Insulation, High Tensile Strength for Mechanical Protection, Insulation, Mechanical Shock & Vibration Potting Resin Application Type : Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Junction Boxes, Medium Voltage Cable Accessories, Medium Voltage Electrical Power Equipment Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Double Chamber Bag, Junction Box & GUROSIL Gel Cartridge, Can Product Volume (L) : .1, .25, .35, 1 Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Americas Product Type Features Material System : Two-Part Hydrocarbon Resin, Two-Part Polyurethane Potting Resin Product Type : Gel-Filled Junction Box, Casting Material Usage Conditions Environmental Resistance : Water-Repellent, Hydrolysis Stable, Protection Against Humidity Flammability Performance : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potting Resin - C17721-000 - TE Connectivity
Berwyn, PA, United States
Potting Resin
C17721-000
Potting Resin C17721-000
Body Features Primary Product Color : Transparent, Green, Beige, Blue Electrical Characteristics Voltage Class (KV) : ≤ 12, ≤ 46, ≤ 7.2, ≤ 15, ≤ 35, ≤ 25, ≤ 42, ≤ 17.5, ≤ 1, ≤ 24, ≤ 36 Industry Standards UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : High Elongation, Mechanical Protection & Insulation, High Tensile Strength for Mechanical Protection, Insulation, Mechanical Shock & Vibration Potting Resin Application Type : Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Junction Boxes, Medium Voltage Cable Accessories, Medium Voltage Electrical Power Equipment Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Double Chamber Bag, Junction Box & GUROSIL Gel Cartridge, Can Product Volume (L) : .1, .25, .35, 1 Product Availability Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Americas Product Type Features Material System : Two-Part Hydrocarbon Resin, Two-Part Polyurethane Potting Resin Product Type : Gel-Filled Junction Box, Casting Material Usage Conditions Environmental Resistance : Water-Repellent, Hydrolysis Stable, Protection Against Humidity Flammability Performance : Non-Flame-Retardant

Body Features


  • Primary Product Color : Transparent, Green, Beige, Blue

Electrical Characteristics


  • Voltage Class (KV) : ≤ 12, ≤ 46, ≤ 7.2, ≤ 15, ≤ 35, ≤ 25, ≤ 42, ≤ 17.5, ≤ 1, ≤ 24, ≤ 36

Industry Standards


  • UL Flammability Rating : No

Operation/Application


  • Mechanical Resistance : High Elongation, Mechanical Protection & Insulation, High Tensile Strength for Mechanical Protection, Insulation, Mechanical Shock & Vibration
  • Potting Resin Application Type : Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Junction Boxes, Medium Voltage Cable Accessories, Medium Voltage Electrical Power Equipment Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting

Packaging Features


  • Packaging Quantity : 1
  • Potting Resin Packaging Method : Double Chamber Bag, Junction Box & GUROSIL Gel Cartridge, Can
  • Product Volume (L) : .1, .25, .35, 1

Product Availability


  • Product Availability : Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Americas

Product Type Features


  • Material System : Two-Part Hydrocarbon Resin, Two-Part Polyurethane
  • Potting Resin Product Type : Gel-Filled Junction Box, Casting Material

Usage Conditions


  • Environmental Resistance : Water-Repellent, Hydrolysis Stable, Protection Against Humidity
  • Flammability Performance : Non-Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Encapsulants and Potting Compounds
Product Number C17721-000
Product Name Potting Resin
Chemical System Two-Part Hydrocarbon Resin, Two-Part Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Potting Resin - EN3213-000 - TE Connectivity
Specs
Chemical System Polyurethane; Two-Part Polyurethane
View Details
Potting Resin - CP6932-000 - TE Connectivity
Specs
Chemical System Two-Part Hydrocarbon Resin
View Details
Potting Resin - 872818-002 - TE Connectivity
Specs
Chemical System Two-Component Hydrocarbon Resin
View Details
Potting Resin - 995120-001 - TE Connectivity
Specs
Chemical System Two-Component Hydrocarbon Resin
View Details