Dongguan Sheen Electronic Technology Co., Ltd. One component not drooping thermal cooling gel for CPU SE20

Description
The SHEEN's SE Series one-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 10.0 W/m·K. ◆ High softness and compressibility, providing low assembly stress, ideal for delicate and sensitive electronic components. ◆ Excellent flame resistance, achieving a UL94 V-0 rating. ◆ Outstanding electrical insulation properties, with dielectric strength up to 8 kV/mm. ◆ No cracking or dripping, ensuring good stability in both high and low-temperature environments. ◆ Can be precisely controlled for thickness and shape using automated equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ CPUs and GPUs ◆ Power Supply Units (PSUs) ◆ LED Modules ◆ Engine Control Units (ECUs) ◆ Gaming Consoles and Laptops
Request a Quote
Description
The SHEEN's SE Series one-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 10.0 W/m·K. ◆ High softness and compressibility, providing low assembly stress, ideal for delicate and sensitive electronic components. ◆ Excellent flame resistance, achieving a UL94 V-0 rating. ◆ Outstanding electrical insulation properties, with dielectric strength up to 8 kV/mm. ◆ No cracking or dripping, ensuring good stability in both high and low-temperature environments. ◆ Can be precisely controlled for thickness and shape using automated equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ CPUs and GPUs ◆ Power Supply Units (PSUs) ◆ LED Modules ◆ Engine Control Units (ECUs) ◆ Gaming Consoles and Laptops
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
One component not drooping thermal cooling gel for CPU - SE20 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan, China
One component not drooping thermal cooling gel for CPU
SE20
One component not drooping thermal cooling gel for CPU SE20
The SHEEN's SE Series one-component Thermal Gel are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 2.0 to 10.0 W/m·K. ◆ High softness and compressibility, providing low assembly stress, ideal for delicate and sensitive electronic components. ◆ Excellent flame resistance, achieving a UL94 V-0 rating. ◆ Outstanding electrical insulation properties, with dielectric strength up to 8 kV/mm. ◆ No cracking or dripping, ensuring good stability in both high and low-temperature environments. ◆ Can be precisely controlled for thickness and shape using automated equipment. ◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards. 【Applications】 ◆ CPUs and GPUs ◆ Power Supply Units (PSUs) ◆ LED Modules ◆ Engine Control Units (ECUs) ◆ Gaming Consoles and Laptops

The SHEEN's SE Series one-component Thermal Gel are renowned for their distinctive characteristics, which include:
◆ Good thermal conductivity, available in options ranging from 2.0 to 10.0 W/m·K.
◆ High softness and compressibility, providing low assembly stress, ideal for delicate and sensitive electronic components.
◆ Excellent flame resistance, achieving a UL94 V-0 rating.
◆ Outstanding electrical insulation properties, with dielectric strength up to 8 kV/mm.
◆ No cracking or dripping, ensuring good stability in both high and low-temperature environments.
◆ Can be precisely controlled for thickness and shape using automated equipment.
◆ Complies with RoHS, Halogen-Free, and REACH environmental and safety standards.

【Applications】

◆ CPUs and GPUs
◆ Power Supply Units (PSUs)
◆ LED Modules
◆ Engine Control Units (ECUs)
◆ Gaming Consoles and Laptops

Supplier's Site

Technical Specifications

  Dongguan Sheen Electronic Technology Co., Ltd.
Product Category Industrial Adhesives
Product Number SE20
Product Name One component not drooping thermal cooling gel for CPU
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
Industry Electronics
Unlock Full Specs
to access all available technical data

Similar Products

High reliability thermal pad for 5G mobile phone - SF1000 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 257 F (-50 to 125 C)
View Details
High-Performance Carbon Fiber Thermal Conductive Pad for Mass Storage Devices - CSF20 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
View Details
Ultra-soft heat dissipation Non-silicone thermal pad for new energy vehicle - AF100 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details
Non-silicone thermal pad from the manufacturer suitable for smartphones - AF300 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details