ReAct™ 767 is a high-performance tough acrylic adhesive designed for securing ceramic permanent magnet segments in motor applications and bonding ferrous and non-ferrous substrates. It cures at room temperature with Activator 56 or 47, fixtures in under 60 seconds for a 0.20 mm gap, and develops a shear strength of 1500-2500 psi after 24 hours. The cured adhesive has a Shore D hardness of 55-65, impact strength of at least 15 joules on steel and aluminum, and maintains shear strength above 15.2 N/mm⁻² up to 150°C. It is non-flammable, acrylic acid free, non-corrosive, and suitable for environments up to 149°C. The adhesive is thixotropic, solvent-free, and requires minimal clamping.
ReAct® 767 is a high performance tough acrylic adhesive designed primarily for securing ceramic permanent magnet segments in motor magnet bonding applications. Used in conjunction with Hernon® Activator 56/ Activator 47, this structural adhesive is ideal for choke and transformer bonding, DC motor assembly, alternator and flywheel applications, tacking, unitizing, ruggedizing, sealing and shallow potting. ReAct® 767 fixtures in seconds, is acrylic acid free and non-corrosive, non-flammable, and suitable for harsh environments. ReAct® 767 exhibits good thermal shock, impact and peel resistance characteristics, and excellent adhesion to a wide variety of plated surfaces.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 376730 |
| Product Name | Formulations - Applications - Bonding - ReAct 767 |
| Chemical System | Ceramic; Acrylic |