TE Connectivity Epoxy Adhesives 889431-000

Description
Body Features Color (Cured) : Black Color (Supplied) : Black, Gray Material Systems Code : 25 Other Curing Method : 20 °C for 24 hr, 85 °C for 1 hr Pot Life (MINUTE) : 90 Packaging Features Packaging Method : Dual Pack Packaging Quantity : 5 Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 150
Request a Quote Datasheet
Description
Body Features Color (Cured) : Black Color (Supplied) : Black, Gray Material Systems Code : 25 Other Curing Method : 20 °C for 24 hr, 85 °C for 1 hr Pot Life (MINUTE) : 90 Packaging Features Packaging Method : Dual Pack Packaging Quantity : 5 Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Epoxy Adhesives - 889431-000 - TE Connectivity
Berwyn, PA, United States
Epoxy Adhesives
889431-000
Epoxy Adhesives 889431-000
Body Features Color (Cured) : Black Color (Supplied) : Black, Gray Material Systems Code : 25 Other Curing Method : 20 °C for 24 hr, 85 °C for 1 hr Pot Life (MINUTE) : 90 Packaging Features Packaging Method : Dual Pack Packaging Quantity : 5 Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 150

Body Features


  • Color (Cured) : Black
  • Color (Supplied) : Black, Gray
  • Material Systems Code : 25

Other


  • Curing Method : 20 °C for 24 hr, 85 °C for 1 hr
  • Pot Life (MINUTE) : 90

Packaging Features


  • Packaging Method : Dual Pack
  • Packaging Quantity : 5

Usage Conditions


  • Heat Resistance Temperature (Max) (DEGC) : 150
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Industrial Adhesives
Product Number 889431-000
Product Name Epoxy Adhesives
Unlock Full Specs
to access all available technical data

Similar Products

Adhesives - 2391516 - RS Components, Ltd.
Specs
Type / Form Liquid
Use Temperature 302 F (150 C)
View Details
3 suppliers
Glue, Adhesives, Applicators - A104826-ND - DigiKey
Specs
Chemical System Epoxy
View Details