Dongguan Sheen Electronic Technology Co., Ltd. Carbon Fiber Thermal Pad for Communication and Power Equipment CSF35

Description
CSF series Carbon Fiber Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Exceptional thermal conductivity options ranging from 15 to 45 W/mK. ◆ Available in various thicknesses from 0.3 to 12.0 mm. ◆ Features natural tackiness for easy application and rework. ◆ High compressibility, softness, and elasticity suitable for low-pressure applications. ◆ Low silicone oil bleed. ◆ Customizable shapes per client requirements. ◆ Compliant with RoHS, Halogen, REACH environmental and safety standards. ◆ Excellent flexibility, resilience, and thermal stability. 【Applications】 ◆ 5G Base Station RRU ◆ Chips ◆ Capacitors ◆ Memory/Graphics Memory Particles ◆ Hard Drives ◆ Control Boards ◆ Shunts ◆ Relays
Request a Quote
Description
CSF series Carbon Fiber Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Exceptional thermal conductivity options ranging from 15 to 45 W/mK. ◆ Available in various thicknesses from 0.3 to 12.0 mm. ◆ Features natural tackiness for easy application and rework. ◆ High compressibility, softness, and elasticity suitable for low-pressure applications. ◆ Low silicone oil bleed. ◆ Customizable shapes per client requirements. ◆ Compliant with RoHS, Halogen, REACH environmental and safety standards. ◆ Excellent flexibility, resilience, and thermal stability. 【Applications】 ◆ 5G Base Station RRU ◆ Chips ◆ Capacitors ◆ Memory/Graphics Memory Particles ◆ Hard Drives ◆ Control Boards ◆ Shunts ◆ Relays
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Fiber Thermal Pad for Communication and Power Equipment - CSF35 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan, China
Carbon Fiber Thermal Pad for Communication and Power Equipment
CSF35
Carbon Fiber Thermal Pad for Communication and Power Equipment CSF35
CSF series Carbon Fiber Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Exceptional thermal conductivity options ranging from 15 to 45 W/mK. ◆ Available in various thicknesses from 0.3 to 12.0 mm. ◆ Features natural tackiness for easy application and rework. ◆ High compressibility, softness, and elasticity suitable for low-pressure applications. ◆ Low silicone oil bleed. ◆ Customizable shapes per client requirements. ◆ Compliant with RoHS, Halogen, REACH environmental and safety standards. ◆ Excellent flexibility, resilience, and thermal stability. 【Applications】 ◆ 5G Base Station RRU ◆ Chips ◆ Capacitors ◆ Memory/Graphics Memory Particles ◆ Hard Drives ◆ Control Boards ◆ Shunts ◆ Relays

CSF series Carbon Fiber Thermal Pads are renowned for their distinctive characteristics, which include:
◆ Exceptional thermal conductivity options ranging from 15 to 45 W/mK.
◆ Available in various thicknesses from 0.3 to 12.0 mm.
◆ Features natural tackiness for easy application and rework.
◆ High compressibility, softness, and elasticity suitable for low-pressure applications.
◆ Low silicone oil bleed.
◆ Customizable shapes per client requirements.
◆ Compliant with RoHS, Halogen, REACH environmental and safety standards.
◆ Excellent flexibility, resilience, and thermal stability.

【Applications】

◆ 5G Base Station RRU
◆ Chips
◆ Capacitors
◆ Memory/Graphics Memory Particles
◆ Hard Drives
◆ Control Boards
◆ Shunts
◆ Relays

Supplier's Site

Technical Specifications

  Dongguan Sheen Electronic Technology Co., Ltd.
Product Category Industrial Adhesives
Product Number CSF35
Product Name Carbon Fiber Thermal Pad for Communication and Power Equipment
Features Thermally Conductive
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
Thermal Conductivity 35 W/m-K (20.22 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

SY300 Aerogel insulation film - Product-SY300 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type / Form Gel
Features Thermally Conductive
Industry Electronics
View Details
Non-silicone thermal pad from the manufacturer suitable for smartphones - AF300 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details
New arrival thermal conductive silicone pad for PCB LED - SF500FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Soft thermal conductive silicone pad, suitable for AI data centers, CPU and GPU - SF100 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details