TE Connectivity Epoxy Adhesives 657863-000

Description
Body Features Color (Supplied) : Gray, Black Material Systems Code : 25 Other Curing Method : 85 °C for 1 hr, 20 °C for 24 hr Pot Life (MINUTE) : 90 Packaging Features Packaging Method : Dual Pack Packaging Quantity : 1 Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 150
Request a Quote Datasheet
Description
Body Features Color (Supplied) : Gray, Black Material Systems Code : 25 Other Curing Method : 85 °C for 1 hr, 20 °C for 24 hr Pot Life (MINUTE) : 90 Packaging Features Packaging Method : Dual Pack Packaging Quantity : 1 Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Epoxy Adhesives - 657863-000 - TE Connectivity
Berwyn, PA, United States
Epoxy Adhesives
657863-000
Epoxy Adhesives 657863-000
Body Features Color (Supplied) : Gray, Black Material Systems Code : 25 Other Curing Method : 85 °C for 1 hr, 20 °C for 24 hr Pot Life (MINUTE) : 90 Packaging Features Packaging Method : Dual Pack Packaging Quantity : 1 Usage Conditions Heat Resistance Temperature (Max) (DEGC) : 150

Body Features


  • Color (Supplied) : Gray, Black
  • Material Systems Code : 25

Other


  • Curing Method : 85 °C for 1 hr, 20 °C for 24 hr
  • Pot Life (MINUTE) : 90

Packaging Features


  • Packaging Method : Dual Pack
  • Packaging Quantity : 1

Usage Conditions


  • Heat Resistance Temperature (Max) (DEGC) : 150
Buy Now Datasheet
Glue, Adhesives, Applicators - A104799-ND - DigiKey
Thief River Falls, MN, United States
Glue, Adhesives, Applicators
A104799-ND
Glue, Adhesives, Applicators A104799-ND
SEALANT/ADHESIVE KIT

SEALANT/ADHESIVE KIT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Industrial Adhesives Industrial Adhesives
Product Number 657863-000 A104799-ND
Product Name Epoxy Adhesives Glue, Adhesives, Applicators
Chemical System Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

Glue, Adhesives, Applicators - S1125-APPLICATOR-ND - DigiKey
Specs
Chemical System Epoxy
View Details
Glue, Adhesives, Applicators - 484-S1184-KIT-1-ND - DigiKey
Specs
Chemical System Epoxy
View Details
Glue, Adhesives, Applicators - 1111-275447-1-ND - DigiKey
Specs
Features Sealant
View Details