Hernon Manufacturing, Inc. Formulations - Applications - Bonding - Silastomer 343 334317

Description
Silastomer® 343 is a black, high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Designed to provide excellent oil resistance and can be used as a form in place gasket. It will adhere to clean metals, glass, most types of wood, silicone resin, vulcanized silicone rubber, natural and synthetic fiber, ceramic, many plastics and painted surfaces. Silastomer® 343 provides excellent resistance to moisture, weathering, vibration, ozone and extreme temperatures. It can be applied in surface temperatures of 0°F to above 120°F with no loss in performance. Fully cured Silastomer® 343 can withstand extended periods at temperatures up to 400°F.
Datasheet
Description
Silastomer® 343 is a black, high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Designed to provide excellent oil resistance and can be used as a form in place gasket. It will adhere to clean metals, glass, most types of wood, silicone resin, vulcanized silicone rubber, natural and synthetic fiber, ceramic, many plastics and painted surfaces. Silastomer® 343 provides excellent resistance to moisture, weathering, vibration, ozone and extreme temperatures. It can be applied in surface temperatures of 0°F to above 120°F with no loss in performance. Fully cured Silastomer® 343 can withstand extended periods at temperatures up to 400°F.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Formulations - Applications - Bonding - Silastomer 343 - 334317 - Hernon Manufacturing, Inc.
Sanford, FL, United States
Formulations - Applications - Bonding - Silastomer 343
334317
Formulations - Applications - Bonding - Silastomer 343 334317
Silastomer® 343 is a black, high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Designed to provide excellent oil resistance and can be used as a form in place gasket. It will adhere to clean metals, glass, most types of wood, silicone resin, vulcanized silicone rubber, natural and synthetic fiber, ceramic, many plastics and painted surfaces. Silastomer® 343 provides excellent resistance to moisture, weathering, vibration, ozone and extreme temperatures. It can be applied in surface temperatures of 0°F to above 120°F with no loss in performance. Fully cured Silastomer® 343 can withstand extended periods at temperatures up to 400°F.

Silastomer® 343 is a black, high performance, single component, ready to use adhesive / sealant. It has a paste-like consistency, which cures to a tough, resilient and durable silicone rubber when exposed to moisture in the air. Designed to provide excellent oil resistance and can be used as a form in place gasket. It will adhere to clean metals, glass, most types of wood, silicone resin, vulcanized silicone rubber, natural and synthetic fiber, ceramic, many plastics and painted surfaces. Silastomer® 343 provides excellent resistance to moisture, weathering, vibration, ozone and extreme temperatures. It can be applied in surface temperatures of 0°F to above 120°F with no loss in performance. Fully cured Silastomer® 343 can withstand extended periods at temperatures up to 400°F.

Supplier's Site Datasheet

Technical Specifications

  Hernon Manufacturing, Inc.
Product Category Industrial Adhesives
Product Number 334317
Product Name Formulations - Applications - Bonding - Silastomer 343
Cure / Technology Single Component
Unlock Full Specs
to access all available technical data

Similar Products

Formulations - Applications - Impregnation - HPS 991 - 3991R45 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset
Chemical System Ceramic
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Formulations - Applications - Threadlocking - Nuts N' Bolts 128 - 312815 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
Features Threadlocker or Retainer
View Details
Formulations - Applications - Bonding - Ultrabond 787 - 378730 - Hernon Manufacturing, Inc.
Specs
Cure / Technology UV or Radiation Cured
Chemical System Vinyl
Substrate Compatibility Ceramic, Glass; Metal; Plastic; Variety of substrates including glass, many plastics and most metals
View Details
Formulations - Applications - Bonding - HASA 722 - 372230 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Thermoset; Single Component
Chemical System Ceramic
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details