TE Connectivity Antennas TMB8

Description
MTM, 58A BLK, STD, 17FT
Request a Quote
Description
MTM, 58A BLK, STD, 17FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - TMB8 - TE Connectivity
Berwyn, PA, United States
Antennas
TMB8
Antennas TMB8
MTM, 58A BLK, STD, 17FT

MTM, 58A BLK, STD, 17FT

Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number TMB8
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2370914-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, Wi-Fi, CDMA 1900, GSM 900, IoT, CDMA 850, UMTS, M2M, GSM, WLAN, Cellular, GSM 1800, LTE
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2118309-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108943-1 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, LTE
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 0600-00011-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details