TE Connectivity Antennas 2344657-2

Description
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : Flexible PCB (FPC) Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .1 M  [.33 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : .19 MM  [.007 INCH ] Product Length : 35 MM  [1.378 INCH ] Product Width : 8 MM  [.315 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF1, MHF, U.FL Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875, 5925 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5.3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : Flexible PCB (FPC) Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .1 M  [.33 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : .19 MM  [.007 INCH ] Product Length : 35 MM  [1.378 INCH ] Product Width : 8 MM  [.315 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF1, MHF, U.FL Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875, 5925 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5.3 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2344657-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2344657-2
Antennas 2344657-2
Body Features Antenna Weight : 1.2 G  [.042 OZ ] Configuration Features Antenna Style : Thin PCB Antenna Type : Flexible PCB (FPC) Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ] Cable Length : .1 M  [.33 FT ] Product Diameter : 1.13 MM  [.044 INCH ] Product Height : .19 MM  [.007 INCH ] Product Length : 35 MM  [1.378 INCH ] Product Width : 8 MM  [.315 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF1, MHF, U.FL Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875, 5925 - 7125 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 5.3 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1.2 G  [.042 OZ ]

Configuration Features


  • Antenna Style : Thin PCB
  • Antenna Type : Flexible PCB (FPC)
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : .7 MM  [.028 INCH ]
  • Cable Length : .1 M  [.33 FT ]
  • Product Diameter : 1.13 MM  [.044 INCH ]
  • Product Height : .19 MM  [.007 INCH ]
  • Product Length : 35 MM  [1.378 INCH ]
  • Product Width : 8 MM  [.315 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.7:1

Industry Standards


  • Communication Protocol : Wi-Fi, Zigbee, Bluetooth
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : UMCC, MHF1, MHF, U.FL

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875, 5925 - 7125
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 5.3
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2344657-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2344657-2-ND
RF Antennas 17-2344657-2-ND
2.45GHz, 5.5125GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.45GHz, 5.5125GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet
Antennas - 2344657-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2344657-2
Antennas 2344657-2
WLAN DUAL BAND ANTNNA FPC H 100mm

WLAN DUAL BAND ANTNNA FPC H 100mm

Buy Now
Swedesboro, NJ, United States
Antennas
2344657-2
Antennas 2344657-2
Antennas

Antennas

Buy Now
Pcb Antenna, 5.925Ghz 7.125Ghz, 5.3Dbi Rohs Compliant Te Connectivity - 09AJ7706 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5.925Ghz 7.125Ghz, 5.3Dbi Rohs Compliant Te Connectivity
09AJ7706
Pcb Antenna, 5.925Ghz 7.125Ghz, 5.3Dbi Rohs Compliant Te Connectivity 09AJ7706
PCB ANTENNA, 5.925GHZ - 7.125GHZ, 5.3DBI ROHS COMPLIANT: YES

PCB ANTENNA, 5.925GHZ - 7.125GHZ, 5.3DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - 2344657-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2344657-2
RF Antennas 2344657-2
2.45GHz, 5.5125GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

2.45GHz, 5.5125GHz Bluetooth, WLAN, Zigbee™ PCB Trace RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2dBi U.FL (UMCC), IPEX MHF1 Adhesive

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2344657-2 17-2344657-2-ND 2344657-2 09AJ7706 2344657-2
Product Name Antennas RF Antennas Antennas Pcb Antenna, 5.925Ghz 7.125Ghz, 5.3Dbi Rohs Compliant Te Connectivity RF Antennas
Applications Wi-Fi Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ Bluetooth, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 7125.0 MHz 2450.0 to 5512.5 MHz
Gain 3 to 6 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2372112-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, ISM, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108857-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - 343-ANT-W63-FPC-SH50M4-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/ac/ax, Bluetooth, ISM, U-NII, Wi-Fi 4, Wi-Fi 5, Wi-Fi 6, Wi-Fi 6E, Zigbee™
Primary Frequency Range 2450.0 to 6537.5 MHz
Gain 4.7 to 8.5 dB
View Details
2 suppliers