TE Connectivity Antennas 2108823-1

Description
Body Features Antenna Weight : 6.5 G  [.229 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 15.01 MM  [.591 INCH ] Product Length : 52 MM  [2.04 INCH ] Product Width : 21.4 MM  [.842 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : EU Cellular, 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi, US Cellular & ZigBee EU, 915 ISM & ZigBee US, LTE, UMTS, GSM, 802.11 b/g, Bluetooth & ZigBee, Global Cellular 2G/3G, 802.11 a/g/n/ac & Wi-Fi, GPS, 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi, 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tray Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 4300 - 4700, 1710 - 2690, 3300 - 3800, 617 - 960, 1427 - 1608, 5150 - 5875 Frequency Category : 617 - 7125 Gain (Max) (DB) : 3.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 6.5 G  [.229 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 15.01 MM  [.591 INCH ] Product Length : 52 MM  [2.04 INCH ] Product Width : 21.4 MM  [.842 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : EU Cellular, 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi, US Cellular & ZigBee EU, 915 ISM & ZigBee US, LTE, UMTS, GSM, 802.11 b/g, Bluetooth & ZigBee, Global Cellular 2G/3G, 802.11 a/g/n/ac & Wi-Fi, GPS, 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi, 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tray Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 4300 - 4700, 1710 - 2690, 3300 - 3800, 617 - 960, 1427 - 1608, 5150 - 5875 Frequency Category : 617 - 7125 Gain (Max) (DB) : 3.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108823-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2108823-1
Antennas 2108823-1
Body Features Antenna Weight : 6.5 G  [.229 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 15.01 MM  [.591 INCH ] Product Length : 52 MM  [2.04 INCH ] Product Width : 21.4 MM  [.842 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : NTN SatCom Primary Application : NTN SatCom Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : EU Cellular, 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi, US Cellular & ZigBee EU, 915 ISM & ZigBee US, LTE, UMTS, GSM, 802.11 b/g, Bluetooth & ZigBee, Global Cellular 2G/3G, 802.11 a/g/n/ac & Wi-Fi, GPS, 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi, 802.11 a/b/g/n, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tray Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 4300 - 4700, 1710 - 2690, 3300 - 3800, 617 - 960, 1427 - 1608, 5150 - 5875 Frequency Category : 617 - 7125 Gain (Max) (DB) : 3.2 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 6.5 G  [.229 OZ ]

Configuration Features


  • Antenna Style : Stamped
  • Antenna Type : Stamped Metal
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 15.01 MM  [.591 INCH ]
  • Product Length : 52 MM  [2.04 INCH ]
  • Product Width : 21.4 MM  [.842 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : NTN SatCom
  • Primary Application : NTN SatCom

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : EU Cellular, 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi, US Cellular & ZigBee EU, 915 ISM & ZigBee US, LTE, UMTS, GSM, 802.11 b/g, Bluetooth & ZigBee, Global Cellular 2G/3G, 802.11 a/g/n/ac & Wi-Fi, GPS, 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi, 802.11 a/b/g/n, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tray

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 5925 - 7125, 4300 - 4700, 1710 - 2690, 3300 - 3800, 617 - 960, 1427 - 1608, 5150 - 5875
  • Frequency Category : 617 - 7125
  • Gain (Max) (DB) : 3.2
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2108823-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108823-1-ND
RF Antennas 17-2108823-1-ND
STAMPED ANTENNA, SMD, 617-7125 M

STAMPED ANTENNA, SMD, 617-7125 M

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 2108823-1 17-2108823-1-ND
Product Name Antennas RF Antennas
Applications NTN SatCom GPS; 2G, 3G, 4G, 5G, Beidou, GNSS, GPS
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 617.0 to 7125.0 MHz 788.5 to 6525.0 MHz
Gain 3 to 6 dB 2.2 to 4.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2344656-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108937-8 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - 994-0600-00027-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 915.0 MHz
Gain 2 dB
View Details
2 suppliers
Antennas - 1-2344657-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details