TE Connectivity Antennas 1513504-1

Description
Body Features Antenna Weight : 1 G  [.035 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Diameter : 16 MM  [.63 INCH ] Product Height : 6.05 MM  [.238 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Category : 2400 - 2500 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1 G  [.035 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Diameter : 16 MM  [.63 INCH ] Product Height : 6.05 MM  [.238 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Category : 2400 - 2500 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513504-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1513504-1
Antennas 1513504-1
Body Features Antenna Weight : 1 G  [.035 OZ ] Configuration Features Antenna Style : Stamped Antenna Type : Stamped Metal Band Type : Single Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Diameter : 16 MM  [.63 INCH ] Product Height : 6.05 MM  [.238 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Communication Protocol : Zigbee, Bluetooth, Wi-Fi Primary Application : Wi-Fi, Bluetooth Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 b/g, Bluetooth & ZigBee Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Category : 2400 - 2500 Gain (Max) (DB) : 2 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight : 1 G  [.035 OZ ]

Configuration Features


  • Antenna Style : Stamped
  • Antenna Type : Stamped Metal
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Diameter : 16 MM  [.63 INCH ]
  • Product Height : 6.05 MM  [.238 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Communication Protocol : Zigbee, Bluetooth, Wi-Fi
  • Primary Application : Wi-Fi, Bluetooth

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 b/g, Bluetooth & ZigBee

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tape & Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Category : 2400 - 2500
  • Gain (Max) (DB) : 2
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
Laguna Hills, CA, United States
RF Antennas - 1513504-1
1513504-1
RF Antennas - 1513504-1 1513504-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 056927-1513504-1 Packaging: Reel - TR Termination: Solder Applications: Bluetooth, WLAN, Zigbee Mounting: SMD (SMT) Frequency Range: 2.4GHz to 2.483.5GHz Height (Max): 0.238" (6.05mm) Frequency Group: UHF (2 GHz to 3 GHz) Frequency (Center/Band): 2.4GHz Antenna Type: Puck Number of Bands: 1 VSWR: 2.5 Gain: 2dBi Categories: RF/IF and RFID Status: Active Maximum Power Dissipation: 10W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 056927-1513504-1
Packaging: Reel - TR
Termination: Solder
Applications: Bluetooth, WLAN, Zigbee
Mounting: SMD (SMT)
Frequency Range: 2.4GHz to 2.483.5GHz
Height (Max): 0.238" (6.05mm)
Frequency Group: UHF (2 GHz to 3 GHz)
Frequency (Center/Band): 2.4GHz
Antenna Type: Puck
Number of Bands: 1
VSWR: 2.5
Gain: 2dBi
Categories: RF/IF and RFID
Status: Active
Maximum Power Dissipation: 10W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Antennas - A99515CT-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A99515CT-ND
RF Antennas A99515CT-ND
2.4GHz Bluetooth, WLAN, Zigbee™ Puck RF Antenna 2.4GHz ~ 2.483.5GHz 2dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN, Zigbee™ Puck RF Antenna 2.4GHz ~ 2.483.5GHz 2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - A99515DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A99515DKR-ND
RF Antennas A99515DKR-ND
2.4GHz Bluetooth, WLAN, Zigbee™ Puck RF Antenna 2.4GHz ~ 2.483.5GHz 2dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN, Zigbee™ Puck RF Antenna 2.4GHz ~ 2.483.5GHz 2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - A99515TR-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A99515TR-ND
RF Antennas A99515TR-ND
2.4GHz Bluetooth, WLAN, Zigbee™ Puck RF Antenna 2.4GHz ~ 2.483.5GHz 2dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN, Zigbee™ Puck RF Antenna 2.4GHz ~ 2.483.5GHz 2dBi Solder Surface Mount

Buy Now Datasheet
SMD 2.4GHZ Rf Antenna - 875-1513504-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.4GHZ Rf Antenna
875-1513504-1
SMD 2.4GHZ Rf Antenna 875-1513504-1
RF ANT 2.4GHZ PUCK SOLDER SMD Product overview: 1513504-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1513504-1 can be used for catalog matching and distributor lookup.

RF ANT 2.4GHZ PUCK SOLDER SMD Product overview: 1513504-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.4GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.4GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-1513504-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Antennas - 1513504-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
1513504-1
Antennas 1513504-1
MOLDED STAMPED ANTENNA

MOLDED STAMPED ANTENNA

Buy Now
Sheung Wan, Hong Kong
Antennas
1513504-1
Antennas 1513504-1
Antennas "2400-2483.5 MHz SB Zigbee, 915 ISM, PCB"

Antennas "2400-2483.5 MHz SB Zigbee, 915 ISM, PCB"

Buy Now Datasheet
RF Antennas - 1513504-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513504-1
RF Antennas 1513504-1
2.4GHz Bluetooth, WLAN, Zigbee™ Puck RF Antenna 2.4GHz ~ 2.483.5GHz 2dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN, Zigbee™ Puck RF Antenna 2.4GHz ~ 2.483.5GHz 2dBi Solder Surface Mount

Buy Now
Antennas, Single Band, 2.4Ghz Te Connectivity - 51AK9647 - Newark, An Avnet Company
Chicago, IL, United States
Antennas, Single Band, 2.4Ghz Te Connectivity
51AK9647
Antennas, Single Band, 2.4Ghz Te Connectivity 51AK9647
ANTENNAS, SINGLE BAND, 2.4GHZ

ANTENNAS, SINGLE BAND, 2.4GHZ

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 1513504-1 1513504-1 A99515CT-ND 875-1513504-1 1513504-1 1513504-1 1513504-1 51AK9647
Product Name Antennas RF Antennas - 1513504-1 RF Antennas SMD 2.4GHZ Rf Antenna Antennas Antennas RF Antennas Antennas, Single Band, 2.4Ghz Te Connectivity
Applications Wi-Fi, Bluetooth Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ RF Testing Bluetooth, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Gain 0.0 to 3 dB 2 dB
VSWR 2.5 :1 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118614-1 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Vertical
View Details
4 suppliers
Antennas - 1-2309646-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; 3G, Cellular, GPS, LTE, GSM, WiMAX, 2G, 4G
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
5 suppliers