TE Connectivity Antenna Type Amp Te Connectivity 1513472-5.

Description
Antenna Type:Stamped; Frequency Min:2.4GHz; Frequency Max:5.875GHz; Antenna Mounting:Panel; Gain:3dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes
Description
Antenna Type:Stamped; Frequency Min:2.4GHz; Frequency Max:5.875GHz; Antenna Mounting:Panel; Gain:3dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Antenna Type Amp Te Connectivity - 28AC7271 - Newark, An Avnet Company
Chicago, IL, United States
Antenna Type Amp Te Connectivity
28AC7271
Antenna Type Amp Te Connectivity 28AC7271
Antenna Type:Stamped; Frequency Min:2.4GHz; Frequency Max:5.875GHz; Antenna Mounting:Panel; Gain:3dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Antenna Type:Stamped; Frequency Min:2.4GHz; Frequency Max:5.875GHz; Antenna Mounting:Panel; Gain:3dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 28AC7271
Product Name Antenna Type Amp Te Connectivity
Primary Frequency Range 2400.0 to 5875.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

865MHz 9dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-8659R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 865.0 MHz
Gain 9 dB
Form Factor / Mounting External; Portable
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details