TE Connectivity Connector Strain Relief 174469-3

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : ABS Primary Product Plating Material : Nickel Configuration Features Number of Positions : 9 Dimensions Compatible Insulation Diameter Range : 8 MM  [.315 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 1 Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : ABS Primary Product Plating Material : Nickel Configuration Features Number of Positions : 9 Dimensions Compatible Insulation Diameter Range : 8 MM  [.315 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 1 Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 174469-3 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
174469-3
Connector Strain Relief 174469-3
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : ABS Primary Product Plating Material : Nickel Configuration Features Number of Positions : 9 Dimensions Compatible Insulation Diameter Range : 8 MM  [.315 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 1 Shielded : Yes Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Material : ABS
  • Primary Product Plating Material : Nickel

Configuration Features


  • Number of Positions : 9

Dimensions


  • Compatible Insulation Diameter Range : 8 MM  [.315 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 4-40

Operation/Application


  • Compatible With Connector Shell Size : 1
  • Shielded : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Sealable : No
  • Strain Relief Accessory Type : Cable Clamp Kit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 174469-3
Product Name Connector Strain Relief
Material ABS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 201846-5 - TE Connectivity
Specs
Material Carbon Steel
Length 2.85 inch (72.42 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector Strain Relief - 5088450-7 - TE Connectivity
Specs
Material PVC
Length 1.18 inch (29.97 mm)
Operating Temperature -65 to 105 C (-85 to 221 F)
View Details
Connector Strain Relief - 1996544-2 - TE Connectivity
Specs
Material Aluminum Alloy
View Details