Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper
Configuration Features Number of Positions : 25
Dimensions Compatible Cable Diameter Range : 12.2 MM [.48 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped
Mechanical Attachment Thread Size : 4-40
Operation/Applicatio
n Compatible With Connector Shell Size : 3 Shielded : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 1
Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper
Configuration Features Number of Positions : 25
Dimensions Compatible Cable Diameter Range : 12.2 MM [.48 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped
Mechanical Attachment Thread Size : 4-40
Operation/Applicatio
n Compatible With Connector Shell Size : 3 Shielded : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 1
Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel over Copper
Configuration Features Number of Positions : 25
Dimensions Compatible Cable Diameter Range : 12.2 MM [.48 INCH ]
Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped
Mechanical Attachment Thread Size : 4-40
Operation/Applicatio
n Compatible With Connector Shell Size : 3 Shielded : Yes
Packaging Features Packaging Method : Bag Packaging Quantity : 1
Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Body Features
Cable Exit Angle (DEG) : 180
Primary Product Material : Zinc Alloy
Primary Product Plating Material : Nickel over Copper
Configuration Features
Number of Positions : 25
Dimensions
Compatible Cable Diameter Range : 12.2 MM [.48 INCH ]
Housing Features
Body Orientation : Straight
Compatible With Connector Shape : D-Shaped
Mechanical Attachment
Thread Size : 4-40
Operation/Application
Compatible With Connector Shell Size : 3
Shielded : Yes
Packaging Features
Packaging Method : Bag
Packaging Quantity : 1
Product Type Features
Sealable : No
Strain Relief Accessory Type : Cable Clamp Kit
Usage Conditions
Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]