TE Connectivity Strain Relief, 24Way, Thermoplastic; Accessory Type Amp Te Connectivity 1-499252-0

Description
STRAIN RELIEF, 24WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:24Position s; Strain Relief Material:Thermoplast ic; Product Range:-; No. of Contacts:24ContactsR oHS Compliant: Yes
Description
STRAIN RELIEF, 24WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:24Position s; Strain Relief Material:Thermoplast ic; Product Range:-; No. of Contacts:24ContactsR oHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 24Way, Thermoplastic; Accessory Type Amp Te Connectivity - 90F4188 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 24Way, Thermoplastic; Accessory Type Amp Te Connectivity
90F4188
Strain Relief, 24Way, Thermoplastic; Accessory Type Amp Te Connectivity 90F4188
STRAIN RELIEF, 24WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:24Position s; Strain Relief Material:Thermoplast ic; Product Range:-; No. of Contacts:24ContactsR oHS Compliant: Yes

STRAIN RELIEF, 24WAY, THERMOPLASTIC; Accessory Type:Strain Relief; For Use With:Novo Receptacles, ECONOLATCH Receptacles; No. of Positions:24Positions; Strain Relief Material:Thermoplastic; Product Range:-; No. of Contacts:24ContactsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 90F4188
Product Name Strain Relief, 24Way, Thermoplastic; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Strain Relief - Nickel Plated Brass - 85824280 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.787 to 1.024 inch (20 to 26 mm)
View Details
Connector Strain Relief - 520435-1 - TE Connectivity
Specs
Material Copper
Operating Temperature -20 to 80 C (-4 to 176 F)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Straight; 5 to 12 mm; PG; PG13.5; 9 mm; 20.4 mm; Polyamide 6; Neoprene - 70075258 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.803 inch (20.4 mm)
View Details
2 suppliers