TE Connectivity Strain Relief, Heat Shrink Tube, Size8; Connector Shell Size Te Connectivity 1546997-1

Description
STRAIN RELIEF, HEAT SHRINK TUBE, SIZE8; Connector Shell Size:8; Cable Diameter Max:6.35mm; Strain Relief Material:Nylon (Polyamide); Product Range:Mini CPC Series; For Use With:AMP Mini CPC Series Size 8 Circular Connector RoHS Compliant: Yes
Description
STRAIN RELIEF, HEAT SHRINK TUBE, SIZE8; Connector Shell Size:8; Cable Diameter Max:6.35mm; Strain Relief Material:Nylon (Polyamide); Product Range:Mini CPC Series; For Use With:AMP Mini CPC Series Size 8 Circular Connector RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Heat Shrink Tube, Size8; Connector Shell Size Te Connectivity - 34M1932 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Heat Shrink Tube, Size8; Connector Shell Size Te Connectivity
34M1932
Strain Relief, Heat Shrink Tube, Size8; Connector Shell Size Te Connectivity 34M1932
STRAIN RELIEF, HEAT SHRINK TUBE, SIZE8; Connector Shell Size:8; Cable Diameter Max:6.35mm; Strain Relief Material:Nylon (Polyamide); Product Range:Mini CPC Series; For Use With:AMP Mini CPC Series Size 8 Circular Connector RoHS Compliant: Yes

STRAIN RELIEF, HEAT SHRINK TUBE, SIZE8; Connector Shell Size:8; Cable Diameter Max:6.35mm; Strain Relief Material:Nylon (Polyamide); Product Range:Mini CPC Series; For Use With:AMP Mini CPC Series Size 8 Circular Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 34M1932
Product Name Strain Relief, Heat Shrink Tube, Size8; Connector Shell Size Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Cable Gland; 3-9 mm; Polyamide 6; Neoprene; Black; PG 13.5; 39 mm; 24 mm; IP68 - 70074432 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 3.000 to 0.354 inch (76.2 to 9 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824290 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.984 to 1.220 inch (25 to 31 mm)
View Details
Connector Strain Relief - 201182-4 - TE Connectivity
Specs
Material Carbon Steel
Length 1.7 inch (43.26 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers