TE Connectivity Connector Strain Relief T3262360001-000

Description
Body Features Primary Product Color : Gray Primary Product Material : PA 66 Product Type Features Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Primary Product Material : PA 66 Product Type Features Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - T3262360001-000 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
T3262360001-000
Connector Strain Relief T3262360001-000
Body Features Primary Product Color : Gray Primary Product Material : PA 66 Product Type Features Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Primary Product Material : PA 66

Product Type Features


  • Strain Relief Accessory Type : Cable Gland

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number T3262360001-000
Product Name Connector Strain Relief
Material PA 66
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 554725-6 - TE Connectivity
Specs
Material Copper Alloy
Length 0.4000 inch (10.16 mm)
View Details
Connector Strain Relief - 1-206070-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Connector Strain Relief - 1-5207908-3 - TE Connectivity
Specs
Material Polypropylene
View Details