TE Connectivity Connector Strain Relief 1-206070-1

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1-206070-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1-206070-1
Connector Strain Relief 1-206070-1
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Sealable : No Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Compatible Cable Diameter Range : 11.51 MM  [.453 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 15/16-20 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 17
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Sealable : No
  • Strain Relief Accessory Type : Cable Clamp Kit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Cable Clips & Clamps - 2550596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
2550596
Cable Clips & Clamps 2550596
Circular Connector Backshell with Clamp

Circular Connector Backshell with Clamp

Supplier's Site
Cable Clamp, Thermoplastic, 11.51Mm; Connector Shell Size Amp Te Connectivity - 11R8206 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Thermoplastic, 11.51Mm; Connector Shell Size Amp Te Connectivity
11R8206
Cable Clamp, Thermoplastic, 11.51Mm; Connector Shell Size Amp Te Connectivity 11R8206
CABLE CLAMP, THERMOPLASTIC, 11.51MM; Connector Shell Size:17; Cable Diameter Max:11.51mm; Strain Relief Material:Thermoplast ic; Product Range:CPC Series; For Use With:AMP CPC Series Circular Connectors RoHS Compliant: Yes

CABLE CLAMP, THERMOPLASTIC, 11.51MM; Connector Shell Size:17; Cable Diameter Max:11.51mm; Strain Relief Material:Thermoplastic; Product Range:CPC Series; For Use With:AMP CPC Series Circular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Strain Reliefs Wire and Cable Clips Strain Reliefs
Product Number 1-206070-1 2550596 11R8206
Product Name Connector Strain Relief Cable Clips & Clamps Cable Clamp, Thermoplastic, 11.51Mm; Connector Shell Size Amp Te Connectivity
Material Thermoplastic Thermoplastic
Unlock Full Specs
to access all available technical data