TE Connectivity Connector Strain Relief 1-5207908-3

Description
Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Color : Black Primary Product Material : Polypropylene Dimensions Compatible Insulation Diameter Range : 12.45 MM  [.49 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 UNC Operation/Applicatio n Compatible With Connector Shell Size : 5 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Color : Black Primary Product Material : Polypropylene Dimensions Compatible Insulation Diameter Range : 12.45 MM  [.49 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 UNC Operation/Applicatio n Compatible With Connector Shell Size : 5 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1-5207908-3 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1-5207908-3
Connector Strain Relief 1-5207908-3
Body Features Cable Exit Angle (DEG) : 90, 180 Primary Product Color : Black Primary Product Material : Polypropylene Dimensions Compatible Insulation Diameter Range : 12.45 MM  [.49 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 UNC Operation/Applicatio n Compatible With Connector Shell Size : 5 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Cable Exit Angle (DEG) : 90, 180
  • Primary Product Color : Black
  • Primary Product Material : Polypropylene

Dimensions


  • Compatible Insulation Diameter Range : 12.45 MM  [.49 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Thread Size : 4-40 UNC

Operation/Application


  • Compatible With Connector Shell Size : 5
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 1-5207908-3
Product Name Connector Strain Relief
Material Polypropylene
Unlock Full Specs
to access all available technical data